EN
  • EN
  • DE

SN74AHCT132N

Part No SN74AHCT132N
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2IN 14DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features NAND Gate IC 4 Channel Schmitt Trigger 14-PDIP
Manufacturer Texas Instruments
Series 74AHCT
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Through Hole
Package 14-DIP (0.300", 7.62mm)
Case / Package 14-PDIP
Family Name 74AHCT132
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-1473-5, 296-1473, SN74AHCT132NE4-ND, SN74AHCT132NE4
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896434-SN74AHCT132N
Ultra Librarian 3D Model Ultra Librarian SN74AHCT132N CAD Model

Description

The SN74AHCT132N is a high-performance, quadruple positive-NAND gate with Schmitt-trigger inputs, designed and manufactured by Texas Instruments (TI). This integrated circuit is part of the 'AHCT' family, which stands for Advanced High-Speed CMOS Technology with TTL compatibility. The SN74AHCT132N is specifically engineered to offer both the speed of CMOS and the low power consumption of TTL, making it suitable for a wide range of digital applications.

Key Features:

  • Voltage Range: The device operates with a versatile voltage range from 4.5 V to 5.5 V, making it ideal for interfacing with 5V logic levels.
  • Schmitt-Trigger Inputs: The Schmitt-trigger action at the inputs allows the circuit to handle slower input rise and fall times, providing immunity to noise and ensuring a cleaner output signal.
  • High Drive: Output drive capability is strong, with the ability to source up to 8 mA and sink up to 8 mA, allowing for direct driving of small LEDs or interfacing with other logic families.
  • Quadruple Gates: The device contains four independent NAND gates, each with two inputs, providing flexibility in complex logic circuit designs.
  • Package: The SN74AHCT132N comes in a standard 14-pin PDIP (Plastic Dual-In-Line Package), which is suitable for through-hole mounting, making it easy to integrate into prototyping projects and educational settings.

Applications:

The SN74AHCT132N is a versatile component that can be used in a variety of digital circuits. Typical applications include:

  • Wave shaping and noise filtering
  • Square wave generation
  • Signal processing
  • Glitch-free multiplexing
  • Logic level translation
  • Complex logic functions implementation

Quality and Reliability:

As with all Texas Instruments products, the SN74AHCT132N is designed to meet high standards of quality and reliability. TI's commitment to excellence ensures that this component is suitable for use in critical applications where consistent performance is paramount.

You May Also Be Interested in

Diodes Incorporated
IC GATE NAND 4CH 2-INP 14SO
Lowest to $0.2391
ON Semiconductor
IC GATE OR 1CH 2-INP SC88A / OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Nexperia USA Inc.
Inverters Hex inverting Schmitt trigger
Lowest to $0.1658
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $0.3269
Diodes Incorporated
IC GATE AND 1CH 3-INP DFN1010-6
Lowest to $0.1415
Diodes Incorporated
IC GATE AND 1CH 2-INP DFN1010-6
Lowest to $0.0651
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $2.7893
Diodes Incorporated
IC GATE OR 1CH 2-INP DFN0808-4
Lowest to $0.1238

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5351 $50.8345
230+ $0.4391 $100.9930
355+ $0.4254 $151.0170
490+ $0.4117 $201.7330
630+ $0.3979 $250.6770
845+ $0.3568 $301.4960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,520 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess