EN
  • EN
  • DE

PIC16F15325-I/ST

Part No PIC16F15325-I/ST
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 14TSSOP / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 11x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number PIC16F15325
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 96
Win Source Part Number 1322773-PIC16F15325-I/ST
Ultra Librarian 3D Model Ultra Librarian PIC16F15325-I/ST CAD Model

Description

Microchip Technology's PIC16F15325-I/ST Microcontroller

The PIC16F15325-I/ST is a high-performance, 8-bit microcontroller unit (MCU) from Microchip Technology's renowned PIC16F product family. This compact and versatile MCU is designed for applications requiring a rich feature set and efficient operation in a small package. The PIC16F15325-I/ST is ideal for a wide range of applications including industrial control systems, automotive systems, consumer electronics, and Internet of Things (IoT) devices.

At the heart of the PIC16F15325-I/ST is a powerful 8-bit CPU with a maximum clock speed of 32 MHz, providing ample processing power for complex tasks. It comes with 2 KB of Flash memory for program storage and 128 bytes of EEPROM for data storage, allowing for robust and flexible application development. Additionally, the MCU boasts 256 bytes of RAM, ensuring smooth operation and multitasking capabilities.

The device features a range of integrated peripherals, enhancing its functionality and reducing the need for additional components. These include a 10-bit Analog-to-Digital Converter (ADC) with Computation (ADC2) for precise analog signal measurement, a 5-bit Digital-to-Analog Converter (DAC) for analog output, and two comparators for analog signal processing. The MCU also offers various communication interfaces such as I2C, SPI, and UART, enabling seamless data exchange with other devices and systems.

For timing and control, the PIC16F15325-I/ST is equipped with multiple timers, including a 16-bit timer, and PWM modules that are essential for motor control, LED dimming, and other timing-sensitive operations. Its Configurable Logic Cell (CLC) feature allows for the creation of custom logic functions, further enhancing the MCU's adaptability to specific application requirements.

The MCU operates at a voltage range of 2.3V to 5.5V, making it suitable for both battery-powered and mains-powered applications. Its TSSOP-14 packaging is compact, allowing for space-saving designs in hardware layouts. Furthermore, the PIC16F15325-I/ST boasts an extended temperature range of -40°C to 125°C, ensuring reliable performance in harsh environments.

With its rich set of features, the PIC16F15325-I/ST from Microchip Technology stands out as a highly capable and versatile microcontroller, perfect for designers looking to optimize their embedded systems with a reliable and efficient MCU solution.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess