EN
  • EN
  • DE

PIC16F15355-I/MV

Part No PIC16F15355-I/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 28UQFN / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-UQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 24x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-UFQFN Exposed Pad
Supplier Device Package 28-UQFN (4x4)
Base Product Number PIC16F15355
Standard Package 91
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1340921-PIC16F15355-I/MV
Ultra Librarian 3D Model Ultra Librarian PIC16F15355-I/MV CAD Model

Description

Microchip Technology's PIC16F15355-I/MV Microcontroller

The PIC16F15355-I/MV is a versatile and powerful 8-bit microcontroller from Microchip Technology, designed to cater to a wide range of applications. This particular member of the PIC16F family is equipped with an enhanced mid-range architecture that provides a perfect balance between performance and power consumption.

Boasting a robust set of features, the PIC16F15355-I/MV comes with 14 KB of flash memory, allowing ample space for complex programs and 1 KB of RAM for efficient data handling. The device operates at a speed of up to 32 MHz, ensuring swift execution of instructions, which is critical for time-sensitive tasks.

One of the standout features of this microcontroller is its Core Independent Peripherals (CIPs). These hardware modules can operate without CPU intervention, thus offloading routine tasks from the main processor and enhancing overall system efficiency. The CIPs include functions such as Complementary Waveform Generator (CWG), Numerically Controlled Oscillator (NCO), and multiple communication interfaces like I2C, SPI, and EUSART, making it an ideal choice for serial communication tasks.

Furthermore, the PIC16F15355-I/MV supports an array of analog functionalities, including a 10-bit Analog-to-Digital Converter (ADC) with Computation (ADC2) for automated signal analysis, which is highly beneficial in sensor interfacing and data acquisition systems. This microcontroller also features two Digital-to-Analog Converters (DACs) for precise analog output capabilities.

The device comes in a 28-pin UQFN package, denoted by the "-I/MV" suffix, which is suitable for space-constrained applications. It operates over an industrial temperature range and includes various safety and reliability features such as Power-on Reset (POR), Brown-out Reset (BOR), and a Watchdog Timer (WDT) to ensure stable operation under varying conditions.

With its extensive set of peripherals, low power consumption, and advanced features, the PIC16F15355-I/MV is an excellent choice for designers looking to develop sophisticated applications in areas such as automation, consumer electronics, automotive, and IoT devices.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4539 $51.5319
50+ $2.0135 $100.6750
77+ $1.9506 $150.1962
106+ $1.8876 $200.0856
138+ $1.8247 $251.8086
184+ $1.6360 $301.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess