EN
  • EN
  • DE

PIC16F1574-I/ST

Part No PIC16F1574-I/ST
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 14TSSOP / MCU 8-bit PIC RISC 7KB Flash 3.3V 14-Pin TSSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity LIN, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
RAM Size 512 x 8
Supply Voltage 2.3 V ~ 5.5 V
Data Converters A/D 8x10b, D/A 1x5b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 791947-PIC16F1574-I/ST
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16F1574
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PIC16F1574-I/ST CAD Model

Description

Product Overview: PIC16F1574-I/ST

The PIC16F1574-I/ST is a high-performance 8-bit microcontroller from Microchip Technology, designed to cater to a wide range of applications including consumer electronics, automotive systems, industrial controls, and Internet of Things (IoT) devices. This microcontroller is a member of Microchip's extensive PIC16F family and offers a perfect blend of power efficiency, versatility, and ease of use.

Key Features:

  • CPU: The device features a precision-engineered RISC architecture with a CISC instruction set, optimized for low power consumption and high-speed processing.
  • Memory: Equipped with 1.75 KB of RAM and 7 KB of flash memory, the PIC16F1574-I/ST provides ample space for application code and data storage.
  • I/O Pins: It offers up to 12 I/O pins, giving developers flexibility in interfacing with various peripherals and sensors.
  • Timers: Multiple built-in timers, including a 16-bit timer, support complex timing operations and event counting without burdening the CPU.
  • Communication Interfaces: The microcontroller includes essential communication peripherals such as I2C, SPI, and UART for serial data exchange with other devices.
  • Analog Features: With an integrated 10-bit Analog-to-Digital Converter (ADC) and two comparators, the PIC16F1574-I/ST is well-suited for analog signal processing applications.
  • PWM Channels: Four PWM channels enable precise control over motor operations, lighting, and other applications requiring variable power output.

Package and Temperature Range:

The PIC16F1574-I/ST is packaged in a compact TSSOP-14 (Thin Shrink Small Outline Package) form factor, ensuring a minimal footprint on printed circuit boards. It is designed to operate over an industrial temperature range of -40°C to +125°C, making it reliable in extreme conditions.

Applications:

This microcontroller is ideal for applications that require a robust and flexible control solution. It is particularly well-suited for:

  • Smart home devices
  • Automotive electronics
  • Industrial automation systems
  • Wearable technology
  • Custom embedded systems

With its advanced features and Microchip's reputation for quality, the PIC16F1574-I/ST is a reliable choice for designers looking to develop sophisticated and power-conscious electronic products.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.7075 $68.5375
11+ $11.2474 $123.7214
16+ $10.8963 $174.3408
22+ $10.5440 $231.9680
29+ $10.1929 $295.5941
38+ $9.1384 $347.2592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess