EN
  • EN
  • DE
  • IT

PIC16F1705T-I/ML

Part No PIC16F1705T-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 16QFN / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 16-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 8x10b; D/A 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 16-VQFN Exposed Pad
Supplier Device Package 16-QFN (4x4)
Base Product Number PIC16F1705
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 3,300
Win Source Part Number 1318800-PIC16F1705T-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC16F1705T-I/ML CAD Model

Description

Product Overview: PIC16F1705T-I/ML

The PIC16F1705T-I/ML is a high-performance, low-power microcontroller from Microchip Technology, designed to operate in a wide range of applications. This microcontroller is part of the PIC16F family, renowned for its robustness, versatility, and ease of use. It is ideal for projects requiring an efficient and reliable 8-bit microcontroller with advanced features.

Key Features:

  • Core: The device features a precision 8-bit architecture with a maximum clock speed of 32 MHz, providing a perfect balance between power consumption and processing capability.
  • Memory: Equipped with 14 KB of flash memory and 1 KB of SRAM, the PIC16F1705T-I/ML allows for ample program storage and efficient data handling.
  • I/O Pins: It offers up to 12 I/O pins which include multiple analog inputs and PWM outputs, giving developers flexibility in interfacing with various peripherals.
  • Integrated Peripherals: This microcontroller boasts integrated features such as a 10-bit Analog-to-Digital Converter (ADC), multiple timers, and Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) for serial communication.
  • Operating Voltage: The device operates within a wide voltage range of 1.8V to 5.5V, suitable for battery-operated applications and various power supply conditions.
  • Temperature Range: It is designed to perform reliably in extreme conditions with an operational temperature range from -40°C to +85°C.
  • Packaging: The PIC16F1705T-I/ML comes in a 16-pin QFN package, which is compact and space-saving, making it an excellent choice for designs with limited PCB space.
  • Power-Saving Features: With multiple power-saving modes including Idle and Sleep modes, this microcontroller ensures efficient power management for extended battery life in portable applications.

Applications:

The PIC16F1705T-I/ML is suited for a wide range of applications such as consumer electronics, automotive systems, industrial controls, and Internet of Things (IoT) devices. Its robust feature set and adaptability make it an ideal choice for designers looking to create sophisticated and power-conscious products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3045 $50.6990
53+ $1.8909 $100.2177
82+ $1.8318 $150.2076
113+ $1.7727 $200.3151
146+ $1.7137 $250.2002
196+ $1.5364 $301.1344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,400 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess