EN
  • EN
  • DE

PIC16F1716-I/SO

Part No PIC16F1716-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Number of I/O 25
Family Name PIC16F1716
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 27
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 846189-PIC16F1716-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC16F1716-I/SO CAD Model

Description

Product Overview: PIC16F1716-I/SO from Microchip Technology

The PIC16F1716-I/SO is a versatile 8-bit microcontroller designed by Microchip Technology, known for its efficiency and flexibility in a wide range of applications. This microcontroller is part of the enhanced Mid-range Core with 49 Instruction, 16 Stack Levels family and is packaged in a convenient 28-lead SOIC form factor.

Key Features:

  • CPU: The device features a 16 MIPS (Million Instructions Per Second) enhanced mid-range core with a 14-bit instruction set, offering a balanced blend of speed and power efficiency.
  • Memory: It comes with 4096 bytes of flash program memory, 256 bytes of EEPROM data memory, and 512 bytes of internal RAM, providing ample space for complex programs and data storage.
  • I/O Ports: The PIC16F1716-I/SO boasts up to 25 I/O pins, including several with interrupt-on-change capabilities, allowing for versatile interfacing with peripheral devices.
  • Timers: Multiple timers are included, featuring an array of 8-bit and 16-bit timers that can be used for timing and counting applications.
  • Communication Peripherals: It is equipped with various serial communication modules such as EUSART, SPI, and I2C, facilitating easy data transfer and communication with other devices.
  • Analog-to-Digital Converter: An integrated 10-bit ADC with up to 17 channels enables the microcontroller to convert analog signals into digital data for processing.
  • Comparators: Two analog comparators with programmable voltage reference add to the versatility in sensing and control applications.
  • PWM Modules: Enhanced Capture/Compare/PWM (ECCP) modules allow for advanced control in power and motor control applications.
  • Operating Voltage: The device operates over a broad voltage range of 2.3V to 5.5V, making it suitable for battery-operated and low-power applications.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation under extreme conditions.

Applications:

The PIC16F1716-I/SO is ideal for applications in automotive, industrial, appliances, consumer electronics, and more. It is particularly well-suited for:

  • Embedded systems
  • Motor control
  • LED lighting
  • Battery management
  • Power supplies

With its comprehensive feature set and robust design, the PIC16F1716-I/SO from Microchip Technology represents a reliable solution for designers looking to balance performance and power consumption in their embedded projects.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0015 $51.0255
41+ $2.4628 $100.9748
63+ $2.3858 $150.3054
87+ $2.3089 $200.8743
113+ $2.2319 $252.2047
150+ $2.0010 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess