EN
  • EN
  • DE

PIC16F1717-I/PT

Part No PIC16F1717-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 44TQFP  /  PIC series Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 44-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tray
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 35
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 28x10b; D/A 1x5b, 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number PIC16F1717
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 2266-PIC16F1717-I/PT
Standard Package 160
Win Source Part Number 1084966-PIC16F1717-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC16F1717-I/PT CAD Model

Description

Microchip Technology's PIC16F1717-I/PT Microcontroller

The PIC16F1717-I/PT is a versatile and powerful microcontroller designed and manufactured by Microchip Technology, a leader in microcontroller solutions. This device is part of the expansive PIC16F family, known for their robust performance and extensive feature sets tailored for a wide range of applications. The PIC16F1717-I/PT is particularly well-suited for projects that require a mix of analog functionality and digital control.

Featuring a 14-bit instruction set and an operating speed of up to 32 MHz, this microcontroller provides a balanced combination of processing power and efficiency. It comes with 28 pins in a TQFP (Thin Quad Flat Pack) package, offering ample I/O options for interfacing with other components and peripherals.

One of the standout features of the PIC16F1717-I/PT is its Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels. It boasts 16 KB of flash memory, 1 KB of SRAM, and 256 bytes of EEPROM. This provides sufficient space for complex programs and data storage, which is essential for applications that require data logging or firmware updates.

The microcontroller also includes a range of integrated peripherals, such as:

  • Two EUSART (Enhanced Universal Synchronous Asynchronous Receiver Transmitter) modules, enabling serial communication.
  • Four Timer modules and two Capture/Compare/PWM (CCP) modules, which are invaluable for timing and control applications.
  • 12-bit Analog-to-Digital Converter (ADC) with up to 17 channels, allowing for precise measurement of analog signals.
  • Two comparators with a Voltage Reference module, useful for creating a stable reference voltage or for sensor signal processing.

For enhanced safety and reliability, the PIC16F1717-I/PT includes features like Brown-out Reset (BOR), Power-On Reset (POR), and Watchdog Timer (WDT), ensuring proper operation under varying conditions.

With its wide operating voltage range of 1.8V to 5.5V, the PIC16F1717-I/PT is highly adaptable to different power environments, making it ideal for battery-operated applications. Moreover, the microcontroller is designed to be low-power, ensuring energy efficiency in embedded systems.

In summary, the PIC16F1717-I/PT from Microchip Technology is an excellent choice for designers looking for a microcontroller with a good balance of analog features, digital control, and memory resources, all packed into a small footprint suitable for space-constrained applications.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess