EN
  • EN
  • DE

PIC16F1778T-I/SO

Part No PIC16F1778T-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 28SOIC / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tape & Reel
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 17x10b; D/A 3x5b, 3x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC16F1778
Standard Package 1,600
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1349177-PIC16F1778T-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC16F1778T-I/SO CAD Model

Description

Product Overview: PIC16F1778T-I/SO from Microchip Technology

The PIC16F1778T-I/SO is a high-performance, 8-bit microcontroller from Microchip Technology, crafted to cater to a broad array of applications, ranging from consumer electronics to industrial automation systems. This microcontroller is part of the enhanced Mid-range core with 49 Instruction, 16 Stack Levels family, which is renowned for its low-power consumption and versatile feature set.

Key Features:

  • Core: The device is built around an enhanced mid-range 8-bit CPU with a 14-bit instruction set, ensuring efficient use of memory and ease of programming.
  • Memory: It comes with 28 KB of Flash program memory, 2 KB of SRAM, and 256 bytes of EEPROM, providing ample space for complex applications and data storage.
  • Speed: With a maximum CPU speed of 32 MHz, it delivers robust performance for time-sensitive tasks.
  • I/O Pins: The microcontroller boasts 24 I/O pins, which can be configured for various peripheral functions, providing flexibility in interfacing with external components.
  • Communication Peripherals: Integrated communication peripherals include I2C, SPI, and EUSART, enabling easy connectivity with other devices and modules.
  • Analog Features: It features a 10-bit Analog-to-Digital Converter (ADC) with up to 17 channels, two comparators, and a 5-bit Digital-to-Analog Converter (DAC), making it ideal for analog-intensive applications.
  • Timers: Multiple timers, including 8-bit and 16-bit timers, are available, providing precise timing and measurement capabilities.
  • PWM Outputs: The device supports up to four PWM outputs for advanced control of motors and other actuators.
  • Temperature Range: The microcontroller operates within an extended temperature range, making it suitable for harsh environments.
  • Package: It is offered in a 28-pin SOIC package, which is widely used and easy to integrate into PCB designs.

Applications:

The versatility of the PIC16F1778T-I/SO allows it to be utilized in various applications such as:

  • Automotive systems
  • Consumer electronics
  • Industrial control systems
  • Power management
  • Home appliances
  • Medical devices

Overall, the PIC16F1778T-I/SO microcontroller from Microchip Technology is a reliable and versatile choice for designers looking to create sophisticated and power-efficient applications.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess