EN
  • EN
  • DE

PIC16F1825-I/MLVAO

Part No PIC16F1825-I/MLVAO
Manufacturer Microchip Technology
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084975-PIC16F1825-I/MLVAO
Categories OEM Parts(O-R)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PIC16F1825-I/MLVAO CAD Model

Description

Microchip Technology PIC16F1825-I/MLVAO

The PIC16F1825-I/MLVAO is a versatile and powerful microcontroller unit (MCU) from Microchip Technology, renowned for its high performance and reliability in a wide range of embedded applications. Designed with a focus on flexibility and efficiency, this MCU is part of the PIC16F family, which is well-known for its ease of use and robust feature set.

This particular model comes in a 16-pin QFN package and operates with a standard industrial temperature range. The PIC16F1825-I/MLVAO is equipped with an enhanced mid-range 8-bit core with an internal oscillator, providing a solid foundation for applications requiring a compact, yet capable processing unit.

Key Features:

  • Flash Memory: The MCU boasts 3.5KB of on-board flash memory, allowing for ample space to store application code.
  • RAM and Data EEPROM: It includes 256 bytes of RAM for variable storage and 256 bytes of data EEPROM for non-volatile storage needs.
  • High-Performance RISC CPU: The device features a RISC architecture with 49 instructions and 16 stack levels, ensuring fast and efficient processing capabilities.
  • Flexible Oscillator Structure: With an internal oscillator that supports a frequency range up to 32MHz, the MCU provides precise timing for a variety of tasks without the need for external components.
  • Extensive Peripheral Support: The PIC16F1825-I/MLVAO includes peripherals such as PWM modules, comparators, and multiple communication interfaces including I2C, SPI, and UART for versatile connectivity options.
  • Analog Features: It comes with an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 12 channels, allowing for accurate analog signal measurement and conversion.
  • Power Management: The MCU supports various power-saving modes, making it suitable for low-power and battery-operated applications.

With its extensive set of features and capabilities, the PIC16F1825-I/MLVAO is an ideal choice for designers looking for a compact, yet powerful microcontroller. It can be used in a variety of applications such as automation systems, consumer electronics, automotive modules, and more. Microchip's commitment to quality ensures that this MCU is a reliable component for any embedded system design.

You May Also Be Interested in

Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Intel
Lowest to $18.4668
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Rockwell
Need more? Email Us
KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.7715 $64.6290
14+ $8.8392 $123.7488
21+ $8.5620 $179.8020
28+ $8.2860 $232.0080
37+ $8.0099 $296.3663
49+ $7.1818 $351.9082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,515 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess