EN
  • EN
  • DE

PIC16F1829T-E/SSVAO

Part No PIC16F1829T-E/SSVAO
Manufacturer Microchip Technology
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 966847-PIC16F1829T-E/SSVAO
Categories OEM Parts(O-R)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PIC16F1829T-E/SSVAO CAD Model

Description

Microchip Technology's PIC16F1829T-E/SSVAO

The PIC16F1829T-E/SSVAO is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide array of embedded systems applications. This particular MCU is part of the renowned PIC16F family, which is well-known for its versatile features and robust performance in various electronic applications ranging from consumer electronics to industrial control systems.

At the heart of the PIC16F1829T-E/SSVAO is an enhanced mid-range 8-bit architecture that operates on a wide voltage range, making it suitable for low-power and battery-powered applications. The device comes in an SSOP (Shrink Small Outline Package) with 20 pins, providing a compact footprint for space-constrained designs.

This MCU boasts a rich set of integrated features, including:

  • Flash Memory: The PIC16F1829T-E/SSVAO is equipped with 14KB of on-board flash memory, providing ample space for your application code and data storage needs.
  • RAM and EEPROM: It also includes 1KB of RAM and 256 bytes of EEPROM, which are essential for efficient data manipulation and retention of non-volatile data across power cycles.
  • Peripherals: A suite of integrated peripherals enhances the functionality of this MCU. These include an ADC with up to 12-bit resolution, comparators, timers, PWM modules, and communication interfaces such as I2C, SPI, and EUSART for serial communication.
  • NanoWatt XLP: The NanoWatt XLP technology ensures low power consumption, which is critical for energy-saving applications.
  • Enhanced Safety Features: The device includes features like Brown-Out Reset, Low Voltage Programming, and Watchdog Timer to enhance the reliability and safety of the system.

With its extensive instruction set and optimized speed performance, the PIC16F1829T-E/SSVAO is capable of executing commands efficiently, which is pivotal for time-sensitive tasks. Its ability to operate at a frequency of up to 32MHz allows for high-speed processing and responsiveness.

The MCU is also supported by Microchip's MPLAB® X Integrated Development Environment (IDE) and MPLAB Code Configurator, which simplifies the development process with easy-to-use graphical programming and configuration tools.

Whether you are developing a sophisticated industrial control system, a smart home device, or a battery-operated portable gadget, the PIC16F1829T-E/SSVAO from Microchip Technology provides a reliable, flexible, and cost-effective solution that can meet the demands of your innovative projects.

You May Also Be Interested in

Rockwell
Need more? Email Us
Essentra Components
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Intel
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Littelfuse Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1819 $50.1837
56+ $1.7902 $100.2512
87+ $1.7343 $150.8841
120+ $1.6784 $201.4080
155+ $1.6224 $251.4720
207+ $1.4546 $301.1022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess