EN
  • EN
  • DE
  • IT

PIC16F18323-I/P

Part No PIC16F18323-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 14DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 11x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Base Product Number PIC16F18323
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368702-PIC16F18323-I/P
Ultra Librarian 3D Model Ultra Librarian PIC16F18323-I/P CAD Model

Description

Microchip Technology's PIC16F18323-I/P Microcontroller

The PIC16F18323-I/P from Microchip Technology is a versatile and powerful 8-bit microcontroller that offers a perfect blend of intelligent analog and core-independent peripherals, making it ideal for a wide range of applications in the consumer electronics, automotive, industrial, and medical industries. This component is part of Microchip's Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels family and comes in a through-hole PDIP package with 14 pins.

Key Features and Benefits

  • Core: The PIC16F18323-I/P operates at a maximum speed of 32MHz with an enhanced mid-range 8-bit CPU, which provides a balance between power consumption and performance.
  • Memory: It boasts 3.5KB of flash memory, 256 bytes of EEPROM, and 512 bytes of RAM, allowing for efficient storage and manipulation of code and data.
  • I/O Pins: The device has 12 I/O pins, which can be used to interface with sensors, actuators, and other electronic components.
  • Analog Features: It includes an integrated 10-bit Analog-to-Digital Converter (ADC) with Computation (ADC2) for advanced control and monitoring capabilities.
  • Timers and Communication: The microcontroller provides various timers, and communication peripherals like I2C, SPI, and EUSART, which facilitate easy communication with other devices and reliable timing operations.
  • Configurable Logic Cell (CLC): The inclusion of multiple Configurable Logic Cells allows for the creation of custom hardware logic on-chip, which can help in reducing external component count and saving board space.
  • Low Power Features: It also features several power-saving modes, making it suitable for battery-powered and portable applications.
  • Temperature Range: The PIC16F18323-I/P operates within an extended temperature range of -40°C to +125°C, ensuring reliability across various environmental conditions.

Applications

The microcontroller's robust feature set enables it to be used in a multitude of applications such as:

  • Smart sensors and controllers
  • Automotive systems
  • Home automation and IoT devices
  • Consumer electronics
  • Medical devices

Microchip's PIC16F18323-I/P is a testament to the company's commitment to providing high-quality, feature-rich microcontrollers that empower designers and engineers to innovate and create efficient and sophisticated electronic products.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess