EN
  • EN
  • DE

PIC16F18345T-I/SS

Part No PIC16F18345T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F, Functional Safety (FuSa)
Package Tape & Reel
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1K x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 17x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number PIC16F18345
Other Names PIC16F18345T-I/SSCT,PIC16F18345T-I/SSDKR,PIC16F18345T-I/SSTR,PIC16F18345T-I/SS
Standard Package 1,600
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264382-PIC16F18345T-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16F18345T-I/SS CAD Model

Description

Product Overview: PIC16F18345T-I/SS

The PIC16F18345T-I/SS is a versatile 8-bit microcontroller from the renowned manufacturer Microchip Technology. Designed for low-power and high-performance applications, this MCU is a perfect fit for a wide range of embedded systems. The PIC16F18345T-I/SS operates in the extended temperature range, making it suitable for industrial and automotive applications that require reliable operation under varying thermal conditions.

Key Features

  • Core: 8-bit PIC architecture, providing a balance between power consumption and processing capability.
  • Memory: Comes with 14 KB of flash memory, 1 KB of SRAM, and 256 bytes of EEPROM, which is ample space for robust application code and data storage.
  • Speed: A maximum CPU speed of 32 MHz, enabling quick processing and response times for time-sensitive tasks.
  • I/O Pins: Equipped with 18 general-purpose I/O pins, allowing for flexible interfacing with peripherals and other devices.
  • Communication Peripherals: Includes I2C, SPI, and UART interfaces for full-duplex serial communication, essential for modern embedded systems.
  • Timers and ADC: Features multiple timers and a 10-bit Analog-to-Digital Converter, supporting complex timing operations and analog signal processing.
  • Operating Voltage: Supports a wide operating voltage range from 2.3V to 5.5V, accommodating diverse power supply conditions.
  • Package: Available in an SSOP-20 (Shrink Small Outline Package) form factor, which is ideal for space-constrained applications.

Applications

The PIC16F18345T-I/SS microcontroller is an excellent choice for applications such as:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Automation
  • Internet of Things (IoT) Devices
  • Wearable Technology
  • Medical Instruments

With its robust feature set and Microchip's reputation for quality, the PIC16F18345T-I/SS is a reliable and cost-effective solution for developers looking to incorporate a powerful MCU into their designs.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8768 $65.6880
80+ $1.5400 $123.2000
120+ $1.4918 $179.0160
160+ $1.4438 $231.0080
210+ $1.3956 $293.0760
280+ $1.2513 $350.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess