EN
  • EN
  • DE

BQ27220YZFT

Part No BQ27220YZFT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description SINGLE CELL PACK/SYSTEM-SIDE / Fuel Gauge Li-Ion/Li-Pol 9-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Function Battery Monitor
Battery Chemistry Lithium-Ion
Number of Cells 1
Interface I2C
Operating Temperature Range -40°C ~ 85°C (TA)
Package 9-UFBGA
Manufacturer Package 9-DSBGA
Win Source Part Number 770334-BQ27220YZFT
Popularity Medium
Supply and Demand Status Balance
Family Name BQ27220
Introduction Date April 12, 2016
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BQ27220YZFT CAD Model

Description

Introducing the Texas Instruments BQ27220YZFT Battery Fuel Gauge

The Texas Instruments BQ27220YZFT is a state-of-the-art battery fuel gauge integrated circuit designed to provide precise energy monitoring for single-cell Li-Ion batteries, which is essential for portable applications. This advanced battery management device is part of TI's extensive line of energy management ICs, tailored to extend the battery life and optimize user experience in today's modern electronics.

Key Features

  • System-Side Impedance Track™ Technology: The BQ27220YZFT uses TI's patented Impedance Track algorithm to provide highly accurate state-of-charge (SOC) readings, ensuring users have a reliable representation of the battery's remaining energy.
  • Microcontroller Interface: With an I2C interface, the device allows seamless communication with a host microcontroller, enabling systems to intelligently manage power based on precise battery measurements.
  • Low Power Consumption: Designed for energy-sensitive applications, it operates with a quiescent current of less than 20 µA in active mode and 1 µA in sleep mode, contributing to the extended battery life of the overall system.
  • Compact Design: Housed in a small 9-pin, 1.62 x 2.20 mm², SON (YZF) package, the BQ27220YZFT is ideal for space-constrained applications.

Applications

The BQ27220YZFT is versatile and can be used in a wide range of applications, including:

  • Smartphones and tablets
  • Wearable technology
  • Wireless speakers and headphones
  • Portable medical devices
  • Handheld gaming devices

Easy Integration

Integrating the BQ27220YZFT into your design is straightforward, thanks to its compatibility with standard I2C communication protocols and the extensive technical documentation and support provided by Texas Instruments. Designers can take advantage of the available evaluation modules and development kits to expedite the prototyping process and ensure a smooth integration into their products.

Reliability and Quality

As with all Texas Instruments products, the BQ27220YZFT is manufactured to meet high-quality standards, ensuring reliability and performance in demanding conditions. Texas Instruments' commitment to innovation and quality makes the BQ27220YZFT a smart choice for your next project's power management needs.

You May Also Be Interested in

Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
Silergy Corp
nan
Lowest to $0.9314
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
TOP POWER ASIC
Lithium Battery 1A SOP-8-EP Battery Management RoHS
Lowest to $0.1467
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797
ETA Semiconductor Limited
Lithium Battery 3A QFN-28-EP(4x4) Battery Management RoHS
Lowest to $0.4399
Consonance
Battery Charging IC Lead-Acid Battery SSOP-10-150mil
Lowest to $0.4370

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4245 $50.9400
255+ $0.3977 $101.4135
395+ $0.3842 $151.7590
560+ $0.3574 $200.1440
730+ $0.3439 $251.0470
910+ $0.3305 $300.7550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,340 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess