EN
  • EN
  • DE

PIC16F1938T-I/MV

Part No PIC16F1938T-I/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 28/40/44-Pin Flash-Based, 8-Bit CMOS Microcontrollers with LCD Driver and nanoWatt Technology | IC MCU 8BIT 28KB FLASH 28UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tape and Reel
Core Processor PIC
Data Bus Width 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
The number of I/O 25
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Date RAM Size 1K x 8
Supply Voltage 1.8V ~ 5.5V
Data Converters A/D 11x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-UFQFN Exposed Pad
Supplier Device Package 28-UQFN (4x4)
Family Part Number PIC16F1938
Manufacturer Pack Quantity 3,300
MSL Level 1 (Unlimited)
Win Source Part Number 758339-PIC16F1938T-I/MV
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F1938T-I/MV CAD Model

Description

Microchip Technology's PIC16F1938T-I/MV Microcontroller

The PIC16F1938T-I/MV is a high-performance microcontroller unit (MCU) from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This MCU is part of the PIC16F family, which is renowned for its ease of use, flexibility, and low-power consumption. The PIC16F1938T-I/MV is designed to cater to a wide range of applications, making it an ideal choice for embedded systems in automotive, industrial, appliances, and consumer electronics.

This microcontroller features a 28-pin package with an operational temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments. It operates on a wide voltage range of 1.8V to 5.5V, providing design flexibility for various power supply requirements. The PIC16F1938T-I/MV is equipped with an enhanced Mid-range Core with 49 Instruction, 16 Stack Levels, which allows for fast and efficient processing of instructions.

With 7 KB of flash memory and 256 bytes of EEPROM, the PIC16F1938T-I/MV offers ample space for program storage and data retention. Its 512 bytes of RAM ensures smooth operation and data handling. The device also boasts a rich set of peripherals, including:

  • Two Capture/Compare/PWM (CCP) modules
  • One Enhanced Capture/Compare/PWM (ECCP) module with auto-shutdown and PWM steering
  • Two Master Synchronous Serial Port (MSSP) modules supporting SPI and I2C
  • Analog-to-Digital Converter (ADC) with up to 17 channels and 10-bit resolution
  • Two Comparators with selectable voltage reference

The device also features an Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) module, which provides serial communication capabilities for interfacing with other MCUs, computers, or peripherals. Additionally, the PIC16F1938T-I/MV supports various programming and debugging methods, including In-Circuit Serial Programming (ICSP) and In-Circuit Debug (ICD) via two pins.

Microchip's comprehensive development tools and software libraries further complement the PIC16F1938T-I/MV, simplifying the development process. With its robust feature set and Microchip's renowned support, this MCU is a reliable and cost-effective solution for complex and power-sensitive applications.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7523 $52.5138
14+ $7.1814 $100.5396
22+ $6.9570 $153.0540
30+ $6.7326 $201.9780
39+ $6.5082 $253.8198
52+ $5.8349 $303.4148
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess