EN
  • EN
  • DE
  • IT

PIC16F505-I/P

Part No PIC16F505-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.5KB FLASH 14DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 11
Program Memory Size 1.5KB (1K x 12)
Program Memory Type FLASH
Data RAM Size 72 x 8
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-PDIP
Win Source Part Number 037462-PIC16F505-I/P
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F505-I/P CAD Model

Description

Microchip Technology's PIC16F505-I/P Microcontroller

The PIC16F505-I/P is a versatile and compact 8-bit microcontroller from Microchip Technology, designed for a wide range of applications that require a robust and efficient control solution. With its small footprint and low power consumption, this microcontroller is ideal for embedded systems, consumer electronics, and automation projects where space is at a premium and energy efficiency is paramount.

Key Features:

  • CPU: The PIC16F505-I/P is built around a high-performance RISC CPU, ensuring fast processing and quick response times for real-time applications.
  • Program Memory: It comes with 1.5KB of on-board flash memory, providing ample space for your application code and the flexibility to update firmware in the field.
  • RAM: The device includes 72 bytes of data memory (RAM), allowing for efficient handling of variables and data structures.
  • I/O Pins: It offers 12 I/O pins that are highly configurable, giving developers the freedom to connect a variety of peripherals and implement complex functionalities.
  • Timer Modules: With an 8-bit timer and a watchdog timer, the PIC16F505-I/P ensures precise timing operations and reliable system performance through its built-in fail-safe mechanisms.
  • Oscillator: The microcontroller supports a wide range of oscillator options, including an internal oscillator, for flexible clocking solutions tailored to specific application needs.
  • Operating Voltage: It operates at a voltage range of 2.0V to 5.5V, accommodating various power supply conditions and ensuring compatibility with both battery-powered and mains-connected devices.
  • Temperature Range: The PIC16F505-I/P is designed to work reliably across an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Packaging: This microcontroller is available in a 14-pin PDIP (Plastic Dual In-line Package), ensuring ease of integration into PCB designs and prototyping.

Applications:

The PIC16F505-I/P is a versatile MCU that can be used in a variety of applications, including but not limited to:

  • Automotive systems
  • Home appliances
  • Consumer electronics
  • Industrial control systems
  • Security systems
  • Medical devices

With its robust feature set and Microchip's reputation for quality, the PIC16F505-I/P is a reliable choice for designers and hobbyists alike looking to create sophisticated and power-conscious electronic designs.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6411 $50.8741
66+ $1.5353 $101.3298
102+ $1.4823 $151.1946
146+ $1.3765 $200.9690
189+ $1.3235 $250.1415
237+ $1.2706 $301.1322
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,397 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess