EN
  • EN
  • DE

PIC16F505T-I/SL

Part No PIC16F505T-I/SL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16F
Package Tape & Reel
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals POR, WDT
Number of I/O 11
Program Memory Size 1.5KB (1K x 12)
Program Memory Type FLASH
RAM Size 72 x 8
Supply Voltage - Operating 2V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number PIC16F505
Other Names PIC16F505T-I/SLDKR,PIC16F505T-I/SLR,PIC16F505TISL,PIC16F505T-I/SLCT,PIC16F505T-I/SL,PIC16F505T-I/SLTR
Standard Package 2,600
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1264436-PIC16F505T-I/SL
Ultra Librarian 3D Model Ultra Librarian PIC16F505T-I/SL CAD Model

Description

Microchip Technology's PIC16F505T-I/SL Microcontroller

The PIC16F505T-I/SL is a versatile and compact 8-bit microcontroller from Microchip Technology, renowned for its reliability and performance in a wide range of applications. This particular model is part of the PIC16 family, which is well-known for its user-friendly features and cost-effectiveness, making it an ideal choice for both beginners and experienced developers alike.

At the heart of the PIC16F505T-I/SL is a powerful RISC architecture that allows for fast and efficient processing with a maximum speed of 20 MHz. It comes with 1.5KB of flash memory for program storage, which provides ample space for small to medium-sized applications. Additionally, it boasts 72 bytes of data RAM and 64 bytes of EEPROM for data storage, ensuring that your application can run smoothly and maintain important data between power cycles.

This microcontroller is equipped with a range of built-in peripherals, including:

  • An 8-bit timer
  • A watchdog timer for system reliability
  • 12 I/O pins
  • High-performance analog-to-digital converter (ADC)

These features enable the PIC16F505T-I/SL to handle various tasks without the need for additional components, saving both space and cost in your design. The analog-to-digital converter, in particular, allows the microcontroller to interface with analog sensors and devices, making it suitable for applications in automation, control systems, and sensor interfacing.

For ease of programming and debugging, the PIC16F505T-I/SL supports In-Circuit Serial Programming™ (ICSP™) technology. This feature allows developers to program the microcontroller after it has been placed in a circuit, simplifying the development process and enabling quick updates and iterations.

The PIC16F505T-I/SL operates over an industrial temperature range and comes in an SOIC package, which is ideal for space-constrained applications. Its power-saving features, including a wide operating voltage range of 2.0V to 5.5V and low-power consumption modes, make it an excellent choice for battery-powered and portable devices.

Whether you're designing consumer electronics, automotive systems, or IoT devices, the PIC16F505T-I/SL from Microchip Technology offers a balance of performance, power efficiency, and versatility that can help bring your project to life.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5288 $53.5080
80+ $1.2544 $100.3520
125+ $1.2152 $151.9000
175+ $1.1760 $205.8000
220+ $1.1368 $250.0960
295+ $1.0192 $300.6640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 122,400 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess