EN
  • EN
  • DE

PIC16F505T-I/SL036

Part No PIC16F505T-I/SL036
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348554-PIC16F505T-I/SL036
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16F505T-I/SL036 CAD Model

Description

Product Overview: PIC16F505T-I/SL036

The PIC16F505T-I/SL036 is a versatile 8-bit microcontroller from Microchip Technology, designed to offer a cost-effective solution for a wide range of embedded applications. This powerful microcontroller is built on Microchip's advanced PIC architecture and is particularly suitable for projects requiring a compact, yet robust, control solution.

Key Features

  • Core: The PIC16F505T-I/SL036 features a high-performance RISC CPU, providing the flexibility and power to drive complex tasks with ease. Its efficient instruction set ensures fast execution of commands, making it ideal for time-critical applications.
  • Memory: With 1.5KB of on-board Flash program memory, this microcontroller has ample space for application code. In addition, it offers 72 bytes of data RAM and 64 bytes of EEPROM for data storage, which is essential for applications that require non-volatile memory.
  • I/O and Peripherals: It comes equipped with 12 I/O pins, which can be configured for various functions, providing excellent interface capabilities. The device also includes an 8-bit timer and a watchdog timer, which are crucial for timing-related tasks and system reliability.
  • Operating Conditions: The PIC16F505T-I/SL036 operates over a wide voltage range of 2.0V to 5.5V, making it suitable for battery-powered and low-power applications. Its temperature range of -40°C to 85°C ensures reliable performance in extreme conditions.
  • Packaging: This microcontroller is available in a 14-pin SOIC package, which is a compact surface-mount form factor that saves space on printed circuit boards.

Applications

The PIC16F505T-I/SL036 is an excellent choice for a variety of applications, including but not limited to:

  • Automotive systems
  • Consumer electronics
  • Industrial automation
  • Home appliances
  • Medical devices

Support and Resources

Microchip Technology provides extensive support for the PIC16F505T-I/SL036, including technical documentation, development tools, and software libraries. Designers can take advantage of Microchip's integrated development environments (IDEs), in-circuit debuggers, and programmers to streamline the development process from prototyping to production.

With its combination of performance, flexibility, and reliability, the PIC16F505T-I/SL036 from Microchip Technology is an ideal choice for designers looking to implement a compact and powerful microcontroller in their next project.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3090 $52.3600
95+ $1.0741 $102.0395
145+ $1.0405 $150.8725
200+ $1.0070 $201.4000
260+ $0.9734 $253.0840
345+ $0.8727 $301.0815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 114,480 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess