EN
  • EN
  • DE

PIC16F54T-I/SS

Part No PIC16F54T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 768B FLASH 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 20MHz 768B (512 x 12) FLASH 20-SSOP
Manufacturer Microchip Technology
Series PIC® 16F
Package Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals POR, WDT
Number of I/O 12
Program Memory Size 768B (512 x 12)
Program Memory Type FLASH
Supply Voltage 2V ~ 5.5V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-SSOP (0.209", 5.30mm Width)
Case / Package 20-SSOP
Family Name PIC16F54
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16F54T-I/SSDKR, PIC16F54T-I/SS-NDR, PIC16F54T-I/SS-ND, PIC16F54T-I/SSCT, PIC16F54T-I/SSTR
Quantity per package 1600
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889490-PIC16F54T-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16F54T-I/SS CAD Model

Description

Product Overview: PIC16F54T-I/SS

The PIC16F54T-I/SS is a high-performance, 8-bit microcontroller crafted by Microchip Technology. This versatile and efficient MCU is designed to cater to a broad range of applications, particularly those requiring a reliable and compact control solution. The PIC16F54T-I/SS is part of the renowned PIC16 family, known for its ease of use, low power consumption, and robust instruction set that accelerates time-to-market for designers and developers.

Key Features:

  • Processor: 8-bit CMOS technology provides a perfect blend of power efficiency and performance.
  • Memory: Comes with 512 words of flash program memory, ensuring ample space for application code.
  • I/O Pins: Features 12 I/O pins, allowing for versatile interfacing with external components.
  • Speed: Offers a maximum CPU speed of 20MHz, enabling quick processing and response times.
  • Operating Voltage: Can operate within a range of 2.0V to 5.5V, making it suitable for various power environments.
  • Temperature Range: Industrial temperature range (-40°C to +85°C), ensuring reliability under extreme conditions.
  • Package: Available in SSOP (Shrink Small Outline Package), optimizing board space without sacrificing performance.

Applications:

The PIC16F54T-I/SS is an ideal microcontroller for an array of applications, including but not limited to:

  • Automotive systems and accessories
  • Consumer electronics
  • Industrial automation and control systems
  • Smart sensors and lighting systems
  • Home appliances

Why Choose PIC16F54T-I/SS?

By integrating the PIC16F54T-I/SS into your design, you will benefit from Microchip's longstanding reputation for quality and support, as well as the device's robustness and adaptability to various environments and tasks. Whether you're developing simple consumer gadgets or complex industrial controls, this microcontroller provides a reliable foundation for your electronic projects.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,625 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess