EN
  • EN
  • DE

PIC16F57-I/SS

Part No PIC16F57-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3KB FLASH 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 20
Program Memory Size 3KB (2K x 12)
Program Memory Type FLASH
Data RAM Size 72 x 8
Supply Voltage - Operating 2 V to 5.5 V
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 061769-PIC16F57-I/SS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F57-I/SS CAD Model

Description

Microchip Technology's PIC16F57-I/SS Microcontroller

The PIC16F57-I/SS is a versatile and powerful 8-bit microcontroller from Microchip Technology, designed to cater to a wide range of applications. This compact yet robust microcontroller is part of the renowned PIC16 family, known for its ease of use and flexibility, making it an ideal choice for both beginners and experienced developers alike.

With its SSOP (Shrink Small Outline Package) form factor, the PIC16F57-I/SS offers a space-saving design that is suitable for printed circuit boards where space is at a premium. The device operates with an industrial temperature range, from -40°C to +85°C, ensuring reliable performance under extreme conditions.

Key Features:

  • CPU: The PIC16F57-I/SS boasts a high-performance RISC CPU with a 200 ns instruction cycle, allowing for quick processing and response times.
  • Memory: It includes 2KB of flash program memory, along with 72 bytes of data RAM, providing sufficient space for small to medium-sized applications.
  • I/O Ports: The microcontroller features 20 I/O pins, which are highly flexible and can be used for various peripheral interfaces and control outputs.
  • Timer Modules: Equipped with two 8-bit timers and one 16-bit timer, the PIC16F57-I/SS can handle multiple timing tasks simultaneously.
  • Oscillator Options: A range of oscillator configurations is supported, including LP, XT, HS, and RC, allowing developers to choose the best option for their specific needs.
  • Power-Saving Modes: It provides power-saving features such as sleep mode, which significantly reduces power consumption when the device is not in active use.
  • In-Circuit Serial Programming™ (ICSP™): The microcontroller supports ICSP, enabling easy programming and reprogramming of the device while it is situated in the end application.

The PIC16F57-I/SS is designed to be a cost-effective solution for applications that require a modest amount of programmable intelligence. It is commonly used in automation, consumer electronics, automotive industries, and more. Its robust feature set and reliability make it a go-to choice for designers looking to create efficient and sophisticated systems without incurring high development costs.

As a product of Microchip Technology, the PIC16F57-I/SS benefits from the company's global support and vast ecosystem, ensuring developers have access to comprehensive resources, tools, and community support throughout their development journey.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1139 $52.9363
40+ $2.5550 $102.2000
61+ $2.4752 $150.9872
84+ $2.3953 $201.2052
108+ $2.3155 $250.0740
145+ $2.0759 $301.0055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,195 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess