EN
  • EN
  • DE

PIC16F615T-I/SN

Part No PIC16F615T-I/SN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348557-PIC16F615T-I/SN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F615T-I/SN CAD Model

Description

Product Overview: PIC16F615T-I/SN

The PIC16F615T-I/SN is a versatile and powerful microcontroller designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This microcontroller is a part of the famous PIC16F family, known for their robust performance, low power consumption, and flexibility that cater to a broad spectrum of applications.

Key Features:

  • Flash Memory: The PIC16F615T-I/SN is equipped with 3.5 KB of on-board flash memory, providing ample space for application code.
  • SRAM and EEPROM: It includes 128 bytes of SRAM and 256 bytes of EEPROM, ensuring sufficient data storage and retention for complex operations.
  • High-Performance RISC CPU: The device features a high-performance RISC CPU with a maximum speed of 20 MHz, which translates into a processing speed of up to 5 MIPS (Million Instructions Per Second).
  • I/O Ports: It comes with 12 I/O pins, offering flexibility in interfacing with external devices and peripherals.
  • 10-bit Analog-to-Digital Converter (ADC): The inclusion of an integrated 10-bit ADC allows the microcontroller to easily handle analog inputs, making it ideal for sensor interfacing and data acquisition tasks.
  • Communication Peripherals: The microcontroller supports various communication protocols, including I2C, SPI, and USART, facilitating easy data exchange with other devices.
  • Operating Voltage: The device operates within a range of 2.0V to 5.5V, accommodating diverse power requirements and ensuring energy efficiency.
  • Temperature Range: The PIC16F615T-I/SN is designed to perform reliably within an extended temperature range, from -40°C to +125°C, making it suitable for harsh environments.
  • Package: It is available in an 8-pin SOIC package, which is compact and space-efficient, perfect for designs with limited PCB real estate.

Applications:

The PIC16F615T-I/SN microcontroller is an ideal choice for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Home appliances
  • Medical devices
  • Consumer electronics

With its robust set of features, the PIC16F615T-I/SN from Microchip Technology offers a balanced combination of performance, power efficiency, and versatility, making it a go-to solution for designers and engineers across multiple industries.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess