EN
  • EN
  • DE

PIC16F684

Part No PIC16F684
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 14-Pin Flash-Based, 8-Bit CMOS Microcontrollers with nanoWatt Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348569-PIC16F684
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Embedded Design & Development
Ultra Librarian 3D Model Ultra Librarian PIC16F684 CAD Model

Description

Microchip Technology's PIC16F684 Microcontroller

The PIC16F684 from Microchip Technology is a versatile and powerful 8-bit microcontroller that is widely used in a range of embedded systems applications. Designed with both ease of use and performance in mind, it is part of the popular PIC16 family known for its efficient architecture, rich set of features, and reliability in various types of electronic projects.

This microcontroller is built around Microchip's high-performance RISC CPU, which delivers a maximum speed of 20 MHz. It comes with 3.5KB of flash memory, which is ample space for storing application code, and 128 bytes of EEPROM data memory for retaining essential data even when the power is off. Additionally, it boasts 256 bytes of RAM, providing sufficient working memory for most small-scale applications.

One of the standout features of the PIC16F684 is its integrated 10-bit Analog-to-Digital Converter (ADC), which supports up to 12 channels. This ADC allows for precise conversion of analog signals to digital values, making the microcontroller ideal for interfacing with various sensors and performing complex measurements. The device also includes two comparators and a Pulse Width Modulation (PWM) module, which are essential tools for motor control, LED dimming, and other applications requiring precise control of voltage or current.

The PIC16F684 supports a wide voltage range from 2.0V to 5.5V, allowing it to be used in low-power and battery-powered applications. Its power-saving features include a Power-on Reset (POR), a Power-up Timer (PWRT), and an Oscillator Start-up Timer (OST), which help to ensure reliable operation during power transitions.

For communication purposes, the microcontroller is equipped with Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) capabilities, which facilitate serial communication with other microcontrollers, computers, or peripherals. This feature is invaluable for applications that require data logging, telemetry, or wireless communication.

Programming and customization of the PIC16F684 is made simple with the use of Microchip's MPLAB® Integrated Development Environment (IDE) and a wide range of development tools. The microcontroller is also supported by a robust selection of documentation and sample code, making it accessible to both beginners and experienced developers alike.

In summary, the PIC16F684 is a feature-rich and cost-effective solution for a multitude of embedded systems applications. Its comprehensive set of peripherals, low power consumption, and robust development support make it an excellent choice for designers looking to create sophisticated and reliable products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5456 $54.0960
70+ $1.4478 $101.3460
110+ $1.3989 $153.8790
155+ $1.3011 $201.6705
200+ $1.2522 $250.4400
250+ $1.2032 $300.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess