EN
  • EN
  • DE

PIC16F684T-I/ML

Part No PIC16F684T-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 12
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 128 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-QFN (4x4)
Win Source Part Number 090161-PIC16F684T-I/ML
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16F684T-I/ML CAD Model

Description

Microchip Technology's PIC16F684T-I/ML Microcontroller

The PIC16F684T-I/ML is a high-performance, 8-bit microcontroller crafted by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This particular microcontroller is part of the PIC16F family, which is renowned for its excellent power efficiency, versatility, and ease of use. The PIC16F684T-I/ML is designed to cater to a wide array of applications ranging from automotive systems to consumer electronics, making it an ideal choice for designers and engineers looking to enhance their projects with reliable and robust control capabilities.

Featuring a robust architecture, the PIC16F684T-I/ML includes an enhanced mid-range core with 14-bit program word length, allowing for improved computational performance. It operates at a maximum frequency of 20 MHz, ensuring swift processing and response times for time-sensitive tasks. The device is equipped with 3.5 KB of flash program memory, 256 bytes of EEPROM data memory, and 256 bytes of RAM, offering sufficient space for complex programs and data storage.

This microcontroller comes in a compact 16-pin QFN (Quad Flat No-leads) package, which is ideal for space-constrained applications. It operates over an extended temperature range, making it suitable for use in harsh environments. The PIC16F684T-I/ML supports a wide operating voltage range from 2.0V to 5.5V, providing flexibility for use in both battery-powered and powered devices.

Among its rich set of integrated peripherals, the PIC16F684T-I/ML includes an analog-to-digital converter (ADC) with up to 12 channels, allowing for precise measurement of analog signals. It also features two comparators, a PWM module, and a Capture/Compare/PWM (CCP) function, which are invaluable for control applications. Additionally, the device supports various serial communication protocols, such as SPI and I2C, enabling easy integration with other microcontrollers and peripheral devices.

With its low power consumption modes, including Power-saving Sleep mode, the PIC16F684T-I/ML is optimized for energy-efficient operation, which is critical for portable and remote applications. The microcontroller also boasts a range of safety features, such as Brown-out Reset (BOR), Power-On Reset (POR), and Watchdog Timer (WDT), ensuring reliable performance and preventing system crashes.

In summary, the PIC16F684T-I/ML from Microchip Technology is a versatile, efficient, and reliable microcontroller that offers a perfect blend of features for a wide range of applications. Its robust set of features and extended temperature range operation make it an excellent choice for designers looking to push the boundaries of what's possible with embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5853 $58.7559
8+ $16.0707 $128.5656
12+ $15.5682 $186.8184
16+ $15.0658 $241.0528
20+ $14.5634 $291.2680
27+ $13.0573 $352.5471
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,759 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess