EN
  • EN
  • DE

PIC16F687-I/SS

Part No PIC16F687-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 18
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 128 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-SSOP
Win Source Part Number 042167-PIC16F687-I/SS
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security
Quantity per package 67
Ultra Librarian 3D Model Ultra Librarian PIC16F687-I/SS CAD Model

Description

Microchip Technology PIC16F687-I/SS Microcontroller

The PIC16F687-I/SS is a high-performance, 8-bit microcontroller crafted by the renowned Microchip Technology. This compact, yet powerful, integrated circuit is designed to cater to a wide array of applications, ranging from automation systems to consumer electronics. It is part of Microchip's extensive PIC16F family, which is celebrated for its ease of use, flexibility, and cost-effectiveness.

Key Features:

  • CPU: The PIC16F687-I/SS boasts a precision-engineered RISC architecture with a 35-instruction set that enhances its speed and efficiency. Its operating speed is up to 20 MHz, which translates to a 200 ns instruction cycle.
  • Program Memory: It comes with 4096 x 14 words of flash memory, which provides ample space for complex programming without the need for frequent erasing, thanks to its flash technology.
  • Data Memory: The device includes 256 bytes of RAM and 256 bytes of EEPROM data memory, facilitating robust data storage and retention capabilities.
  • I/O Pins: The microcontroller features 18 versatile input/output pins that support various interfacing functions, allowing for a flexible connection with peripherals and other devices.
  • Peripheral Features: It is equipped with an array of built-in peripherals, such as an 8-bit timer, a 16-bit timer, an analog-to-digital converter (ADC) with up to 10 channels, and two Capture/Compare/PWM (CCP) modules, enhancing its functionality in control applications.
  • Communication: The PIC16F687-I/SS supports serial communication via USART, SPI, and I²C, making it ideal for embedded systems that require communication with other microcontrollers or external devices.
  • Power Management: This microcontroller is designed for low-power consumption with features like Power-saving Sleep mode, Wide operating voltage range (2.0V to 5.5V), and Brown-out Reset (BOR).
  • Package: The device is available in a 20-pin SSOP (Shrink Small Outline Package) form factor, which is suitable for space-constrained applications.

Applications:

The versatility of the PIC16F687-I/SS makes it an ideal choice for a multitude of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Home appliances
  • Medical devices
  • Consumer electronics
  • Smart sensors
  • Security systems

With its robust set of features and Microchip's reputation for reliability, the PIC16F687-I/SS microcontroller is a go-to solution for designers and engineers looking to develop sophisticated and efficient electronic products.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6428 $51.0708
27+ $3.8094 $102.8538
41+ $3.6904 $151.3064
57+ $3.5714 $203.5698
73+ $3.4523 $252.0179
97+ $3.0952 $300.2344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess