EN
  • EN
  • DE

PIC16F716T-I/SO

Part No PIC16F716T-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 18SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 13
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
Data RAM Size 128 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 4x8b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 18-SOIC
Win Source Part Number 045846-PIC16F716T-I/SO
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F716T-I/SO CAD Model

Description

Product Overview: PIC16F716T-I/SO

The PIC16F716T-I/SO is a high-performance, 8-bit microcontroller from Microchip Technology, renowned for its versatility and reliability in a wide range of embedded applications. This particular model comes in a small-outline (SO) package, making it well-suited for space-constrained designs.

Key Features

  • Core: The device is built around Microchip's powerful PIC architecture, featuring a RISC processor that provides a balanced combination of speed and power efficiency.
  • Memory: It includes 3.5KB of flash program memory, which is ideal for storing firmware that can be updated in the field. Additionally, it offers 128 bytes of EEPROM and 256 bytes of RAM, facilitating efficient data storage and manipulation.
  • I/O and Peripherals: The PIC16F716T-I/SO boasts a rich set of peripherals, including an 8-channel 10-bit analog-to-digital converter (ADC), two comparators, and a PWM module, enhancing its capability to handle various analog and digital functions.
  • Operating Conditions: This microcontroller operates within a voltage range of 2.0V to 5.5V, making it suitable for both low-power and standard applications. It can function across an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Speed: With a maximum operating speed of 20MHz, the PIC16F716T-I/SO is capable of executing instructions quickly, which is essential for time-sensitive tasks.
  • Programming: The device supports In-Circuit Serial Programming™ (ICSP™), allowing for convenient programming and reprogramming without the need to remove the microcontroller from the circuit board.

Applications

The versatility of the PIC16F716T-I/SO makes it an excellent choice for a myriad of applications, including industrial control systems, automotive electronics, consumer devices, and medical instruments. Its robust feature set ensures that designers can utilize it for both simple and complex tasks, from basic I/O control to more sophisticated signal processing and data acquisition.

Conclusion

Overall, the PIC16F716T-I/SO from Microchip Technology is a compact, feature-rich microcontroller that offers an optimal balance of performance, power efficiency, and ease of use. Its extensive peripheral set, coupled with the robustness to operate in demanding conditions, makes it a go-to choice for engineers and hobbyists alike who are looking to develop reliable and innovative electronic products.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3485 $53.9400
95+ $1.1065 $105.1175
140+ $1.0719 $150.0660
195+ $1.0373 $202.2735
250+ $1.0027 $250.6750
335+ $0.8990 $301.1650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess