EN
  • EN
  • DE

PIC16F737-I/ML

Part No PIC16F737-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28QFN / MCU 8-bit PIC RISC 7KB Flash 5V 28-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
RAM Size 368 x 8
Supply Voltage 4 V ~ 5.5 V
Data Converters A/D 11x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-VQFN Exposed Pad
Manufacturer Package 28-QFN (6x6)
Win Source Part Number 791984-PIC16F737-I/ML
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16F737
Introduction Date November 07, 2002
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC16F737-I/ML CAD Model

Description

Microchip Technology's PIC16F737-I/ML Microcontroller

The PIC16F737-I/ML is a versatile and powerful microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This MCU is part of the expansive PIC16 family, known for their robust performance and flexibility that cater to a wide range of applications. The PIC16F737-I/ML, in particular, is designed with an emphasis on mixed-signal integration and operational efficiency.

At its core, the PIC16F737-I/ML is built on a high-performance RISC CPU architecture that enables efficient processing with a maximum speed of 20 MHz. It comes equipped with 7 KB of flash memory, providing ample space for application code, and 256 bytes of EEPROM for data storage that requires read/write access during operation. Additionally, the device offers 368 bytes of RAM, ensuring smooth execution of tasks.

One of the standout features of the PIC16F737-I/ML is its enhanced analog capabilities. It includes an impressive array of analog peripherals such as a 10-bit Analog-to-Digital Converter (ADC) with up to 14 channels, allowing for precise measurement of analog signals. This is complemented by two analog comparators and a programmable voltage reference, which are invaluable for real-time system monitoring and control tasks.

The MCU also boasts a comprehensive set of communication interfaces, including SPI, I2C, and USART, which provide versatile options for serial communication with other devices. This connectivity enables the PIC16F737-I/ML to be at the heart of complex systems requiring data exchange and peripheral control.

Designed for operation in demanding environments, the PIC16F737-I/ML operates within a temperature range of -40°C to +125°C and comes in a 44-pin QFN (Quad Flat No-leads) package, making it suitable for space-constrained applications. Its low-power consumption modes, such as Power-Saving Sleep mode, ensure energy efficiency, which is critical for battery-operated and portable devices.

In summary, the PIC16F737-I/ML from Microchip Technology is a feature-rich MCU that offers a balanced mix of analog functionality, memory resources, communication interfaces, and power efficiency, making it an ideal choice for a multitude of embedded system applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
Lowest to $3.1721
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.4980 $81.4980
2+ $66.8699 $133.7398
3+ $64.7805 $194.3415
4+ $62.6911 $250.7644
5+ $60.6017 $303.0085
7+ $54.3324 $380.3268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess