EN
  • EN
  • DE

UCC28630DR

Part No UCC28630DR
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description High-Power Flyback Controller with Primary-Side Regulation and Peak-Power Mode | IC REG CTRLR FLYBK ISO 7SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 14.75V
Supply Voltage 8V ~ 20V
Duty Cycle 70%
Switching Frequency 200Hz ~ 120kHz
Power (W) 30W
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-SOIC , 7 Leads
Supplier Device Package 7-SOIC
Mounting Style SMT
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Win Source Part Number 1276299-UCC28630DR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC28630DR CAD Model

Description

Introducing the UCC28630DR by Texas Instruments

The UCC28630DR is a versatile and energy-efficient power supply controller from the renowned manufacturer Texas Instruments. This advanced component is designed to elevate the performance and reliability of flyback power supplies, particularly in applications where power density and efficiency are critical. The UCC28630DR integrates numerous features that make it a top choice for engineers and designers working on green-mode power supply units.

Key Features

  • High-Voltage Startup: The UCC28630DR comes with an integrated high-voltage startup feature that ensures a quick and efficient power-up sequence, reducing the standby power consumption.
  • Green-Mode Operation: With its green-mode operation, the device significantly reduces no-load and light-load power consumption, making it an ideal choice for energy-saving applications.
  • Advanced Current Mode Control: The controller offers advanced current mode control which contributes to improved response times and simplified loop compensation.
  • Multi-Mode Operation: It supports multiple modes of operation, including Discontinuous Conduction Mode (DCM), Cycle-by-Cycle Current Limit, and Burst Mode, which enhance the controller's flexibility across different load conditions.

Applications

The UCC28630DR is tailored for a broad range of applications, including:

  • AC/DC Adapter and Power Supplies
  • Off-Line Battery Chargers
  • Set-Top Boxes and Networking Equipment Power Supplies
  • LED Lighting and Smart Lighting Systems

Technical Specifications

The device is offered in an 8-pin SOIC package, making it compact and easy to integrate into various circuit designs. It operates over a wide temperature range, ensuring reliability and performance even in challenging environmental conditions. The UCC28630DR also features various protections like overcurrent, overvoltage, and overtemperature protections, ensuring the safety and longevity of the power supply and the end equipment.

In summary, the UCC28630DR from Texas Instruments is a sophisticated and eco-friendly solution for modern power supply designs. Its combination of high efficiency, advanced control features, and robust protection makes it an indispensable component for developers aiming to create high-performance, energy-conscious power systems.

You May Also Be Interested in

ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8317 $54.9510
70+ $1.5030 $105.2100
105+ $1.4560 $152.8800
145+ $1.4090 $204.3050
185+ $1.3621 $251.9885
250+ $1.2212 $305.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,580 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess