EN
  • EN
  • DE

PIC16F753T-I/SL

Part No PIC16F753T-I/SL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-bit PIC RISC 3.5KB Flash 3.3V/5V Automotive 14-Pin SOIC N Reel | IC MCU 8BIT 3.5KB FLASH 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tape and Reel
Core Processor PIC
Data Bus Width 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 11
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
Date RAM Size 128 x 8
Supply Voltage 2V ~ 5.5V
Data Converters A/D 8x10b; D/A 1x9b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number PIC16F753
Manufacturer Pack Quantity 2,600
MSL Level 1 (Unlimited)
Win Source Part Number 755634-PIC16F753T-I/SL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PIC16F753T
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian PIC16F753T-I/SL CAD Model

Description

Microchip Technology's PIC16F753T-I/SL Microcontroller

The PIC16F753T-I/SL is a versatile and powerful microcontroller from the renowned manufacturer Microchip Technology, designed for embedded applications that require efficient power management and diverse functionality. This compact and robust integrated circuit is part of Microchip's extensive PIC16F family, known for their ease of use and reliability in various electronic systems.

Key Features

  • High-Performance RISC CPU: The device features a Reduced Instruction Set Computer (RISC) architecture that enables the execution of most instructions in a single cycle, allowing for fast and efficient processing.
  • Flash Memory: Equipped with 3.5 KB of on-board flash memory, the PIC16F753T-I/SL provides ample space for application code, which is particularly beneficial for complex programs and systems that require frequent updates.
  • RAM and Data EEPROM: With 128 Bytes of RAM and 256 Bytes of EEPROM, the microcontroller offers sufficient data storage for runtime operations and parameter retention across power cycles.
  • Integrated Peripherals: This microcontroller includes a variety of built-in peripherals such as an 8-bit timer, two 16-bit timers, a 5-channel 10-bit Analog-to-Digital Converter (ADC), and Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) for serial communication.
  • Wide Operating Voltage: The device operates over a broad voltage range of 2.0V to 5.5V, making it suitable for battery-operated and portable devices.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation under extreme environmental conditions.
  • Package Type: The PIC16F753T-I/SL comes in a 14-pin SOIC package, which is ideal for space-constrained applications.

Applications

The PIC16F753T-I/SL is a versatile microcontroller that caters to a wide array of applications, including but not limited to:

  • Automotive systems
  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Power management solutions

With its robust feature set and Microchip's reputation for quality, the PIC16F753T-I/SL microcontroller is an excellent choice for designers looking to develop sophisticated and reliable electronic products.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5923 $50.3455
210+ $0.4860 $102.0600
320+ $0.4708 $150.6560
440+ $0.4556 $200.4640
570+ $0.4405 $251.0850
760+ $0.3949 $300.1240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,580 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess