EN
  • EN
  • DE

PIC16F818T-I/ML033

Part No PIC16F818T-I/ML033
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348581-PIC16F818T-I/ML033
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16F818T-I/ML033 CAD Model

Description

Microchip Technology PIC16F818T-I/ML033 Microcontroller

The PIC16F818T-I/ML033 is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for a wide range of applications that require a robust and versatile control solution. This particular model is part of the renowned PIC16F family, which is celebrated for its ease of use, reliability, and affordability.

Key Features:

  • Core: The MCU features a powerful 8-bit architecture that provides a perfect balance between performance and power consumption, making it ideal for battery-powered or power-sensitive applications.
  • Memory: It comes with 1.75KB of flash program memory, 128 bytes of EEPROM data memory, and 68 bytes of RAM, allowing for efficient storage of code and data.
  • I/O and Peripherals: This device boasts 16 I/O pins and a range of integrated peripherals, including an A/D converter, capture/compare/PWM functions, and USART for serial communication, which greatly expand its capabilities and make it suitable for complex tasks.
  • Operating Conditions: The PIC16F818T-I/ML033 operates within a voltage range of 2.0V to 5.5V, ensuring compatibility with various power supplies and the ability to maintain stable operation under fluctuating power conditions.
  • Temperature Range: It is designed to operate over an industrial temperature range of -40°C to +85°C, making it resilient in harsh environmental conditions.
  • Packaging: The MCU is available in a 28-pin QFN package, which is compact and space-efficient, suitable for designs where board space is at a premium.
  • Programming: The device is programmable via the popular MPLAB IDE and supports ICSP (In-Circuit Serial Programming) for convenient in-system updates and configurations.

Applications:

The versatility of the PIC16F818T-I/ML033 makes it an excellent choice for a diverse range of applications, including but not limited to industrial control systems, automotive applications, home appliances, consumer electronics, and medical devices.

Conclusion:

In summary, the PIC16F818T-I/ML033 from Microchip Technology is a robust, cost-effective, and flexible microcontroller solution that meets the needs of various high-demand applications. Its combination of memory, peripherals, and durability, all in a compact package, ensures that it remains a popular choice for designers and engineers looking to create efficient and reliable systems.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.4144 $68.8288
5+ $28.2374 $141.1870
7+ $27.3550 $191.4850
9+ $26.4726 $238.2534
12+ $25.5902 $307.0824
16+ $22.9429 $367.0864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,430 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess