EN
  • EN
  • DE

PIC16F872-1/SO

Part No PIC16F872-1/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348583-PIC16F872-1/SO
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F872-1/SO CAD Model

Description

Microchip Technology's PIC16F872-1/SO Microcontroller

The PIC16F872-1/SO is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its versatility and efficiency in a wide array of applications. This MCU is part of the popular PIC16 family and is designed to offer an ideal solution for designers looking for a device with a rich feature set and small form factor.

The PIC16F872-1/SO is housed in a compact SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications. With its enhanced flash memory technology, this microcontroller provides a robust platform for the development of embedded systems requiring a combination of low power consumption and high performance.

Key Features:

  • Enhanced Flash Memory: The device comes with 3.5KB of flash memory, offering ample space for application code and data storage while allowing for easy reprogramming and code updates.
  • Flexible Oscillator Options: It supports a wide range of oscillator configurations, including crystal, resonator, capacitor, and RC networks, which provides designers with the flexibility to select the most suitable clock source for their application.
  • Comprehensive Peripheral Set: The MCU is equipped with a rich set of peripherals, including two timers, a synchronous serial port (SSP) for SPI and I2C communication, 5-channel 10-bit Analog-to-Digital Converter (ADC), and two Capture/Compare/PWM (CCP) modules for enhanced control applications.
  • Power Management Features: It offers multiple power-saving modes, such as Power-down and Sleep modes, which help in reducing power consumption for battery-powered devices.
  • Wide Operating Voltage: The device operates across a voltage range of 2.0V to 5.5V, allowing use in various environments and applications.

The PIC16F872-1/SO is a versatile MCU that can be used in a diverse range of applications, including industrial control systems, automotive applications, consumer electronics, and Internet of Things (IoT) devices. Its combination of power efficiency, processing capability, and extensive peripheral integration makes it an excellent choice for designers looking to optimize their system architecture and reduce overall system costs.

With Microchip's commitment to quality and long-term availability, the PIC16F872-1/SO is a reliable choice for both new designs and legacy system upgrades, ensuring that your products remain competitive in the marketplace.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess