EN
  • EN
  • DE

PIC16F873-04/SO

Part No PIC16F873-04/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-bit PIC RISC 7KB Flash 5V 28-Pin SOIC W Tube / IC MCU 8BIT 7KB FLASH 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
Data RAM Size 192 x 8
Supply Voltage - Operating 4 V to 5.5 V
Data Converters A/D 5x10b
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 28-SOIC
Win Source Part Number 037637-PIC16F873-04/SO
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PIC16F873
Introduction Date February 01, 2001
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC16F873-04/SO CAD Model

Description

Microchip Technology's PIC16F873-04/SO Microcontroller

The PIC16F873-04/SO is a powerful and versatile 8-bit microcontroller from Microchip Technology, designed to offer an optimal combination of performance, power efficiency, and peripheral integration for a wide range of embedded applications. This compact yet robust microcontroller is housed in an SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications while maintaining ease of integration into various circuit designs.

Key Features:

  • CPU: The device is built around a high-performance RISC CPU with a 14-bit instruction set that ensures efficient operation and fast task execution, with a maximum speed of 4 MHz.
  • Program Memory: It boasts 4KB of flash memory, providing ample space for application code and the flexibility for in-circuit programming and reprogramming, which is essential for rapid development and prototyping.
  • Data Memory: The PIC16F873-04/SO comes with 192 bytes of RAM and 128 bytes of EEPROM, allowing for efficient data storage and retrieval operations.
  • I/O Ports: It features 22 I/O pins which can be configured as input or output, giving designers the freedom to connect a wide array of peripherals and devices.
  • Timers: With three flexible timers/counters, this microcontroller can handle time-related tasks such as pulse generation, measurement, and event timing without burdening the CPU.
  • Analog-to-Digital Converter: An integrated 10-bit, 5-channel ADC allows the microcontroller to interface with analog sensors and transducers, making it ideal for applications requiring analog input.
  • Communication Peripherals: It includes serial communication modules like USART for RS-232 or RS-485 interfaces, SPI for high-speed synchronous serial data transfer, and I2C for multi-master communication, providing versatile options for connecting to other microcontrollers or devices.
  • Power Management: The PIC16F873-04/SO supports a wide operating voltage range of 2.0V to 5.5V, which, coupled with its power-saving features like Power-on Reset (POR) and selectable oscillator options, ensures efficient power management for battery-powered or low-power applications.

Applications:

The microcontroller's rich set of features makes it an excellent choice for a host of applications, including but not limited to industrial automation, automotive systems, consumer electronics, medical devices, and Internet of Things (IoT) endpoints.

In summary, the PIC16F873-04/SO from Microchip Technology is a reliable and feature-rich microcontroller that offers designers the functionality and adaptability needed to create sophisticated and efficient embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0148 $60.0740
11+ $9.8583 $108.4413
16+ $9.5502 $152.8032
22+ $9.2422 $203.3284
28+ $8.9341 $250.1548
38+ $8.0099 $304.3762
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,056 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess