EN
  • EN
  • DE

PIC16F873A-I/ML

Part No PIC16F873A-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
Data RAM Size 192 x 8
Supply Voltage - Operating 4 V to 5.5 V
Data Converters A/D 5x10b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-QFN (6x6)
Win Source Part Number 061812-PIC16F873A-I/ML
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16F873A-I/ML CAD Model

Description

The PIC16F873A-I/ML from Microchip Technology is a powerful, versatile, and cost-effective 8-bit microcontroller that offers a perfect blend of performance and features for a wide range of applications. This microcontroller is part of the renowned PIC16F family, known for their ease of use and robust instruction set that facilitates rapid development and debugging.

Key Features:

  • High-Performance RISC CPU: The PIC16F873A-I/ML features a Reduced Instruction Set Computer (RISC) architecture with a total of 35 instructions, which leads to very efficient use of memory and fast execution times.
  • Program Memory: Comes with 7 KB of flash memory, which provides ample space for complex programs and the flexibility for future firmware updates.
  • Data Memory: 192 bytes of RAM and 128 bytes of EEPROM data memory are included, allowing for efficient data storage and manipulation.
  • I/O Ports: The device boasts 22 I/O pins, which can be configured for a variety of interfacing needs, making it highly adaptable to different peripheral devices and systems.
  • 10-bit Analog-to-Digital Converter: Equipped with a built-in 5-channel, 10-bit ADC, this microcontroller can easily process analog signals, making it ideal for sensor interfacing and data acquisition tasks.
  • Communication Interfaces: Offers support for various serial communication protocols, including SPI, I2C, and USART, thus ensuring compatibility with a wide range of digital components.
  • Power Management: The PIC16F873A-I/ML is designed for low-power consumption with features like Power-saving Sleep mode, Watchdog Timer, and Power-on Reset.
  • Temperature Range: This microcontroller operates within an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Package: Available in a compact 28-pin QFN (Quad Flat No-lead) package, the PIC16F873A-I/ML is ideal for space-constrained applications.

Whether you're designing industrial control systems, consumer electronics, automotive applications, or IoT devices, the PIC16F873A-I/ML offers the reliability and performance you need to bring your projects to life. With its rich set of peripherals, extensive interrupt capabilities, and low-power options, it represents an excellent choice for designers seeking a balance between functionality and cost.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7600 $58.8000
11+ $9.6493 $106.1423
17+ $9.3477 $158.9109
23+ $9.0462 $208.0626
29+ $8.7447 $253.5963
39+ $7.8400 $305.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess