EN
  • EN
  • DE

MTZJ2.2A

Part No MTZJ2.2A
Manufacturer Rohm Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 958101-MTZJ2.2A
Categories OEM Parts(M-N)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MTZJ2.2A CAD Model

Description

The MTZJ2.2A is a Zener diode manufactured by Rohm Semiconductor. It is designed to provide a stable reference voltage in electronic circuits. Zener diodes are commonly used for voltage regulation, voltage clamping, and surge protection.

Applications

  • Voltage regulation
  • Voltage clamping
  • Surge protection
  • Reference voltage generation
  • Clipping circuits

Features

  • Precise Zener voltage: Provides a stable and accurate reference voltage.
  • Low reverse leakage current: Minimizes power consumption.
  • Sharp breakdown characteristics: Ensures reliable voltage regulation.
  • Small package size: Suitable for space-constrained applications.
  • High surge current capability: Protects against transient voltage spikes.

Benefits

  • Stable voltage regulation: Maintains a constant voltage output even with variations in input voltage or load current.
  • Protection against overvoltage: Clamps the voltage to a safe level, preventing damage to sensitive components.
  • Improved circuit performance: Provides a reliable reference voltage for accurate circuit operation.
  • Reduced power consumption: Low leakage current minimizes wasted power.
  • Compact design: Small package size allows for miniaturization of electronic devices.

Additional Details

The MTZJ2.2A has a nominal Zener voltage of 2.2V. Zener voltage tolerance is typically +/-5%. It is commonly available in a small surface mount package such as SOD-323. Power dissipation is typically 500mW. The operating temperature range is typically -55°C to +150°C. It is constructed using a silicon PN junction designed to operate in the reverse breakdown region. When the reverse voltage across the diode exceeds the Zener voltage, the diode conducts, maintaining a nearly constant voltage across its terminals. The surge current rating specifies the maximum current the diode can withstand during a transient overvoltage event. Care should be taken not to exceed the maximum power dissipation of the diode to prevent overheating and damage.

You May Also Be Interested in

New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Lowest to $1.4033
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Lucent
Lowest to $70.6306
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess