EN
  • EN
  • DE

PIC16F876A-H/SSVAO

Part No PIC16F876A-H/SSVAO
Manufacturer Microchip Technology
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1085008-PIC16F876A-H/SSVAO
Categories OEM Parts(O-R)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PIC16F876A-H/SSVAO CAD Model

Description

Microchip Technology's PIC16F876A-H/SSVAO

The PIC16F876A-H/SSVAO is a versatile and powerful microcontroller unit (MCU) from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular MCU is part of the renowned PIC16F family, which is well-known for its ease of use, low power consumption, and robust feature set that caters to a wide range of applications.

With its efficient architecture, the PIC16F876A-H/SSVAO offers an excellent balance of performance and power consumption. It operates with an enhanced mid-range 8-bit CPU, which is capable of executing most instructions in just one or two clock cycles, providing a throughput close to 1 MIPS per MHz. This makes it an ideal choice for applications requiring a combination of processing power and energy efficiency.

The device comes with 14KB of flash memory, which provides ample space for application code, and 368 bytes of RAM for data storage. Additionally, it features 256 bytes of EEPROM, allowing for non-volatile storage of critical data that must be preserved during power cycles. Its extensive set of peripherals includes a 10-bit Analog-to-Digital Converter (ADC) with up to 8 channels, two Capture/Compare/PWM (CCP) modules, a synchronous serial port that can be configured as either 3-wire SPI or 2-wire I²C™, and a USART module for serial communication.

The PIC16F876A-H/SSVAO is designed with protection features in mind, such as Power-on Reset (POR), Brown-out Reset (BOR), and a Watchdog Timer (WDT) to ensure reliable operation under various conditions. It also supports in-circuit serial programming (ICSP) for easy firmware updates and debugging.

This MCU is available in a 28-pin SSOP package, denoted by the 'SS' in its part number, which makes it suitable for space-constrained applications. The 'H' in the part number indicates that it is rated for high-temperature operation, making it robust for industrial environments where temperature extremes are common.

In summary, the PIC16F876A-H/SSVAO from Microchip Technology is a feature-rich, high-performance MCU that is ideal for a broad range of applications, including industrial control systems, automotive applications, consumer electronics, and more. Its combination of memory, peripherals, and protection features ensures that designers can create reliable and sophisticated systems in compact form factors.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
KOA Speer
Need more? Email Us
Harris Corporation
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Intel
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess