EN
  • EN
  • DE

PIC16F877-20I/PQ

Part No PIC16F877-20I/PQ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 44MQFP / PIC series Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 44-MQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16F
Package Tray
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 368 x 8
Supply Voltage - Operating 4V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-QFP
Supplier Device Package 44-MQFP (10x10)
Base Product Number PIC16F877
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names PIC16F87720IPQ,PIC16F877-20I/PQ-NDR
Standard Package 96
Win Source Part Number 1085011-PIC16F877-20I/PQ
Ultra Librarian 3D Model Ultra Librarian PIC16F877-20I/PQ CAD Model

Description

The PIC16F877-20I/PQ from Microchip Technology is a versatile microcontroller that finds its applications in a wide range of embedded systems. This high-performance RISC CPU is part of Microchip's renowned PIC16F family, known for its ease of use and robustness in various applications.

Key Features

  • Core: The device features a 14-bit instruction set architecture which allows efficient 5-stage pipeline execution. Its operating speed reaches up to 20 MHz, with a corresponding instruction cycle of 200 ns.
  • Memory: It is equipped with 14K bytes of Flash program memory, 368 bytes of data memory (RAM), and 256 bytes of EEPROM data memory, making it suitable for complex programs and data-intensive operations.
  • I/O Ports: The microcontroller offers 33/40-pin configurations with five I/O ports, providing ample options for interfacing with external peripherals.
  • Peripherals: Integrated into the microcontroller are two capture/compare/PWM functions, a synchronous serial port that can be configured as either 3-wire Serial Peripheral Interface (SPI) or the 2-wire Inter-Integrated Circuit (I²C™) bus, and a Universal Asynchronous Receiver Transmitter (USART). It also includes an 8-channel 10-bit Analog-to-Digital converter.
  • Timers: It contains three timers, one 8-bit timer, and two 16-bit timers, which can be used in timer, counter, or PWM modes, enhancing its versatility in timing-related applications.
  • Operating Voltage: The microcontroller operates at a voltage range of 4.0V to 5.5V, making it compatible with standard logic levels and suitable for various electronic circuits.
  • Temperature Range: It is designed to function within the industrial temperature range of -40°C to +85°C, ensuring reliable operation under extreme conditions.
  • Package: The PIC16F877-20I/PQ comes in a 44-pin QFP (Quad Flat Package), which is ideal for space-constrained applications.

Applications

This microcontroller is ideal for applications that require a high level of control and processing power, such as industrial automation systems, automotive electronics, consumer electronics, and smart sensors. Its robust feature set also makes it a great choice for hobbyists and educators who wish to explore the world of microcontrollers and embedded systems.

With its rich set of features and peripherals, the PIC16F877-20I/PQ is a powerful tool for designers looking to create sophisticated and reliable systems without the need for external components, thereby reducing overall system cost and complexity.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6625 $61.9875
6+ $16.9539 $101.7234
10+ $16.4241 $164.2410
13+ $15.8943 $206.6259
17+ $15.3644 $261.1948
22+ $13.7750 $303.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 823 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess