EN
  • EN
  • DE

PIC16F914-I/PI

Part No PIC16F914-I/PI
Manufacturer Microchip Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1414+Rohs
Reference case QFP
Manufacturer Microchip Technology
Manufacturer Homepage www.microchip.com
Win Source Part Number 748272-PIC16F914-I/PI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F914-I/PI CAD Model

Description

Microchip Technology's PIC16F914-I/PI Microcontroller

The PIC16F914-I/PI is a versatile 8-bit microcontroller from Microchip Technology, designed for embedded applications requiring a robust and flexible control solution. This microcontroller is part of the expansive PIC16F family, renowned for their ease of use, low power consumption, and advanced peripherals. The PIC16F914-I/PI is particularly suitable for a wide range of applications, from automotive systems to consumer electronics, and industrial control to medical devices.

Featuring a precision internal oscillator, the PIC16F914-I/PI eliminates the need for an external crystal, thereby reducing the overall system cost and complexity. With its operating voltage range of 2.0V to 5.5V, this microcontroller can function effectively across various power environments, making it ideal for battery-operated applications.

The microcontroller boasts 7 KB of flash program memory, allowing for ample space to store application code. Additionally, it includes 256 bytes of EEPROM data memory, which is useful for storing non-volatile data that must be preserved between resets or power cycles. With 368 bytes of RAM, the PIC16F914-I/PI provides sufficient working memory for intermediate calculations and data handling.

The device is equipped with a rich set of peripherals, including a 10-bit Analog-to-Digital Converter (ADC) with up to 14 channels, allowing for precise analog signal measurement. The integrated Capture/Compare/PWM (CCP) modules enable sophisticated control in applications requiring pulse width modulation or timing operations. Furthermore, it has two comparators and a synchronous serial port (SSP) with SPI and I2C capabilities, enhancing its communication potential.

For ease of programming and debugging, the PIC16F914-I/PI supports In-Circuit Serial Programming™ (ICSP™) and In-Circuit Debugging (ICD) via two pins. The microcontroller comes in a 40-pin PDIP (Plastic Dual In-line Package), which is conducive to prototyping and can be easily integrated into a wide variety of PCB layouts.

Overall, the PIC16F914-I/PI from Microchip Technology is a highly capable microcontroller that strikes an excellent balance between performance, power efficiency, and peripheral integration, making it a go-to solution for designers looking to optimize their embedded systems.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1150 $59.1850
46+ $2.5560 $117.5760
70+ $2.4752 $173.2640
97+ $2.3955 $232.3635
125+ $2.3158 $289.4750
167+ $2.0767 $346.8089
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess