EN
  • EN
  • DE
  • IT

PIC16HV610-I/SL

Part No PIC16HV610-I/SL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB FLASH 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 14-SOIC
Manufacturer Microchip Technology
Series PIC® 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 11
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
Supply Voltage 2V ~ 5V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name PIC16HV610
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 57
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889514-PIC16HV610-I/SL
Ultra Librarian 3D Model Ultra Librarian PIC16HV610-I/SL CAD Model

Description

Product Overview: PIC16HV610-I/SL

The PIC16HV610-I/SL is a high-performance, 8-bit, fully-static, Flash-based CMOS microcontroller from Microchip Technology. It is designed to operate in a wide voltage range, making it particularly suitable for battery-operated and low-power applications. This microcontroller is an ideal choice for designers who are looking for a versatile and reliable MCU with enhanced power management features and a rich set of peripherals.

Key Features

  • High-Voltage Operation: The PIC16HV610-I/SL can operate at a voltage range from 2.0V to 5.5V, providing flexibility in various power supply conditions.
  • Flash Memory: Equipped with 1.75KB of onboard flash memory, it allows for easy program storage with the capability for in-circuit reprogramming.
  • RAM and EEPROM: It contains 64 bytes of RAM and 128 bytes of EEPROM data memory, which are essential for temporary data storage and non-volatile storage of application parameters.
  • GPIO: The device offers 12 I/O pins that can be configured for various input/output functions, enhancing its adaptability to different tasks.
  • Timers: Multiple built-in timers, including an 8-bit timer and a 16-bit timer, help in managing time-related tasks efficiently.
  • Analog-to-Digital Converter (ADC): An integrated 10-bit ADC allows the microcontroller to convert analog signals into digital data for processing.
  • Communication Peripherals: It supports serial communication via USART, making it capable of interfacing with serial devices.
  • Power-Saving Modes: Features several power-saving modes such as Sleep, Idle, and Power-down modes to reduce power consumption.
  • Temperature Range: The PIC16HV610-I/SL operates within an industrial temperature range, ensuring reliability under varying environmental conditions.

Applications

The versatility of the PIC16HV610-I/SL makes it suitable for a broad range of applications, including:

  • Automotive systems
  • Battery management
  • Portable devices
  • Small-scale robotics
  • Home automation systems
  • Medical devices

With its robust set of features and high-voltage operation, the PIC16HV610-I/SL from Microchip Technology stands out as a microcontroller that delivers performance, efficiency, and flexibility, making it a top choice for engineers and developers in various industries.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess