EN
  • EN
  • DE
  • IT

PIC16HV616-I/ML

Part No PIC16HV616-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 16-QFN (4x4)
Manufacturer Microchip Technology
Series PIC® 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 11
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
Supply Voltage 2V ~ 5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-VQFN Exposed Pad
Case / Package 16-QFN (4x4)
Family Name PIC16HV616
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 91
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889517-PIC16HV616-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC16HV616-I/ML CAD Model

Description

Microchip Technology's PIC16HV616-I/ML Microcontroller

The PIC16HV616-I/ML is a powerful and versatile 8-bit microcontroller from Microchip Technology, designed to cater to a wide array of applications requiring a compact, high-performance MCU. This microcontroller is a member of Microchip's renowned PIC16 family, known for its ease of use, reliability, and cost-effectiveness, making it an ideal choice for both hobbyists and professional engineers alike.

Key Features:

  • High-Performance RISC CPU: The PIC16HV616-I/ML features a RISC architecture with only 35 single-word instructions to learn. This simplicity ensures easy programming and fast execution of commands, with a typical instruction cycle time of 4 microseconds at 4 MHz.
  • Enhanced Mid-Range Core: With 14-bit wide instructions, the enhanced mid-range core allows for efficient code execution and improved interrupt response times.
  • Integrated Analog Features: This microcontroller offers a 10-bit Analog-to-Digital Converter (ADC) with up to 11 channels, allowing for precise analog signal measurement. Additionally, it includes a comparator module to facilitate real-time system monitoring.
  • Memory: The device comes with 3.5 KB of flash program memory, 128 bytes of EEPROM data memory, and 256 bytes of RAM, providing ample space for code and data storage.
  • On-Chip Voltage Regulator: The on-chip 5V regulator allows the PIC16HV616-I/ML to operate at high voltages up to 14V, which is particularly useful for automotive and industrial applications.
  • Flexible Oscillator Structure: A variety of internal and external oscillator options are available, including an INTRC internal oscillator that provides stable operation without the need for external components.
  • Power-Saving Features: Power-managed modes include Idle and Sleep modes, which significantly reduce power consumption and extend battery life in portable applications.

Package and Temperature Range:

The PIC16HV616-I/ML is offered in a 16-pin QFN package, which is highly compact and suitable for space-constrained applications. It operates within the industrial temperature range of -40°C to +85°C, ensuring reliability and performance under extreme conditions.

Applications:

With its robust feature set and high voltage operation, the PIC16HV616-I/ML is an excellent choice for a broad spectrum of applications, including automotive systems, power management, battery-operated devices, sensor monitoring, and consumer electronics.

Overall, the PIC16HV616-I/ML from Microchip Technology is a feature-rich, high-voltage microcontroller that delivers performance, flexibility, and reliability for a multitude of embedded system applications.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2400 $50.4000
510+ $0.1970 $100.4700
790+ $0.1908 $150.7320
1,085+ $0.1847 $200.3995
1,405+ $0.1785 $250.7925
1,875+ $0.1600 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 728 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess