EN
  • EN
  • DE

PIC16HV785-E/ML

Part No PIC16HV785-E/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 17
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 128 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 14x10b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 20-QFN (4x4)
Win Source Part Number 1088562-PIC16HV785-E/ML
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16HV785-E/ML CAD Model

Description

Microchip Technology's PIC16HV785-E/ML Microcontroller

The PIC16HV785-E/ML is a high-performance, 8-bit microcontroller crafted by the renowned Microchip Technology. This compact yet powerful integrated circuit is designed to operate with minimal external components due to its integrated high-voltage capabilities. It is particularly suited for applications requiring precise analog-to-digital conversions, direct motor control, and enhanced communication protocols.

Key Features

  • Core: The device is built around a PIC microcontroller core, featuring a RISC architecture that executes instructions at up to 5 MIPS, ensuring swift and efficient processing for time-critical applications.
  • Memory: It comes with 2048 bytes of Flash memory for program storage, ensuring ample space for complex firmware and application code. Additionally, it includes 128 bytes of EEPROM and 128 bytes of RAM for data storage.
  • Analog Features: The microcontroller boasts an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 11 channels, allowing for precise measurement of analog signals. This makes it ideal for sensor interfacing and real-time data acquisition tasks.
  • High-Voltage Capabilities: One of the standout features of the PIC16HV785-E/ML is its ability to operate directly from a high-voltage supply (up to 12V), eliminating the need for external voltage regulators in certain applications.
  • Communication Peripherals: It supports various communication protocols including USART, SPI, and I2C, providing versatility in connecting with other microcontrollers, sensors, and peripheral devices.
  • Temperature Range: The device is operational over an industrial temperature range, ensuring reliability and performance even in extreme conditions.
  • Packaging: The microcontroller is available in a 28-pin QFN (Quad Flat No-leads) package, which is both space-saving and suitable for surface-mount technology.

Applications

The PIC16HV785-E/ML microcontroller is highly adaptable and can be used in a variety of applications. It is particularly suitable for automotive systems, industrial automation, home appliances, battery management, and other applications requiring high-voltage operation or precise analog input processing.

Overall, the PIC16HV785-E/ML from Microchip Technology is a versatile and robust choice for designers looking to incorporate a reliable microcontroller into their high-voltage or analog-intensive applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess