EN
  • EN
  • DE

PIC16LC554-04/SS

Part No PIC16LC554-04/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 896B OTP 20SSOP / MCU 8-bit PIC RISC 896B PROM 3.3V/5V 20-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 13
Program Memory Size 896B (512 x 14)
Program Memory Type One Time Programmable(OTP)
RAM Size 80 x 8
Supply Voltage 2.5 V ~ 5.5 V
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 792009-PIC16LC554-04/SS
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16LC554
Introduction Date January 11, 1999
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC16LC554-04/SS CAD Model

Description

Microchip Technology PIC16LC554-04/SS Microcontroller

The PIC16LC554-04/SS is a highly versatile and powerful microcontroller from Microchip Technology, designed to offer an optimal solution for a wide range of embedded applications. This microcontroller is part of the renowned PIC16 family, which is well-known for its ease of use, reliability, and efficiency in processing and control tasks.

With a 4 MHz clock speed, the PIC16LC554-04/SS provides a solid balance between power consumption and performance, making it suitable for battery-operated and power-sensitive designs. It comes in a compact SSOP (Shrink Small Outline Package) form factor, which is ideal for space-constrained applications without compromising on functionality.

Key Features:

  • CPU: 8-bit architecture that allows for efficient handling of simple and complex algorithms alike.
  • Program Memory: Equipped with 512 words of EPROM, offering ample space for application code and the flexibility to update firmware in the field.
  • RAM: 25 bytes of data memory to store variables and runtime information.
  • I/O Ports: 12 versatile input/output pins that support various digital peripherals, enabling the microcontroller to interface with sensors, actuators, and other electronic components.
  • Timers: Includes an 8-bit timer and a watchdog timer that help in managing time-related tasks and system integrity checks.
  • Operating Voltage: Functions within a range of 2.5V to 5.5V, providing flexibility in different power environments.
  • Temperature Range: Guaranteed operation from -40°C to 85°C, ensuring reliability across diverse environmental conditions.

This microcontroller is perfect for designers looking for a low-cost, low-power solution that does not compromise on performance. Whether it's for industrial control systems, consumer electronics, automotive applications, or Internet of Things (IoT) devices, the PIC16LC554-04/SS offers a robust platform for your embedded designs.

Microchip Technology also provides comprehensive development tools and software support for the PIC16LC554-04/SS, including Integrated Development Environments (IDEs), in-circuit debuggers, and programmers. This ensures a smooth development process from prototype to production, with extensive documentation and community support to assist developers at every step.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess