EN
  • EN
  • DE

PIC16LC622A-04/P

Part No PIC16LC622A-04/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 18DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 18-PDIP
Manufacturer Microchip Technology
Series PIC® 16C
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 13
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
Supply Voltage 2.5V ~ 5.5V
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package 18-DIP (0.300", 7.62mm)
Case / Package 18-PDIP
Family Name PIC16LC622
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 25
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889522-PIC16LC622A-04/P
Ultra Librarian 3D Model Ultra Librarian PIC16LC622A-04/P CAD Model

Description

Microchip Technology's PIC16LC622A-04/P Microcontroller

The PIC16LC622A-04/P is a powerful 8-bit microcontroller from Microchip Technology, offering a versatile blend of features suitable for a wide range of applications. This particular model is well-known for its reliability and flexibility, making it an ideal choice for designers looking to balance performance with cost-effectiveness.

This microcontroller operates at a speed of 4 MHz, providing a good trade-off between power consumption and processing capability. It comes in a 18-pin PDIP (Plastic Dual In-line Package), which is widely used and easy to handle for both prototyping and mass production purposes.

Key Features:

  • Program Memory: The PIC16LC622A-04/P is equipped with 3.5KB of flash memory, providing ample space for application code.
  • Data Memory: It includes 128 bytes of RAM and 128 bytes of EEPROM, allowing for efficient data storage and retrieval.
  • I/O Ports: The device offers 13 I/O pins, giving the user flexibility to connect a variety of peripherals and interface with external components.
  • Timer Modules: It contains two timer modules which can be used for timing operations, pulse generation, and event counting.
  • Communication Peripherals: The microcontroller supports serial communication via USART, enabling easy data exchange with other devices.
  • Power-Saving Modes: Designed with power efficiency in mind, it has several power-saving modes including Sleep mode, which helps to reduce power consumption during idle periods.
  • Interrupt Capability: It has an extensive interrupt system that allows for responsive interaction with external events, improving the system's real-time performance.

The PIC16LC622A-04/P also features an 8-level deep hardware stack, a Watchdog Timer, and an Analog Comparator, which together contribute to its robustness and versatility. This microcontroller is an excellent choice for applications such as automotive systems, home appliances, industrial controls, and consumer electronics.

With Microchip's reputation for quality and support, the PIC16LC622A-04/P is not just a component but a reliable foundation for any microcontroller-based system.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess