EN
  • EN
  • DE

PIC16LC717/SS

Part No PIC16LC717/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 20SSOP / MCU 8-bit PIC RISC 3.5KB PROM 3.3V/5V 20-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 15
Program Memory Size 3.5KB (2K x 14)
Program Memory Type One Time Programmable(OTP)
RAM Size 256 x 8
Supply Voltage 2.5 V ~ 5.5 V
Data Converters A/D 6x10b
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C (TA)
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 792015-PIC16LC717/SS
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16LC717
Introduction Date June 14, 1999
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC16LC717/SS CAD Model

Description

The PIC16LC717/SS is a high-performance microcontroller designed by Microchip Technology, known for its robust architecture, versatility, and efficiency in a variety of applications. This microcontroller is part of the renowned PIC family, which has been widely adopted in both industrial and consumer electronics due to its reliability and ease of use.

Key Features:

  • Core: The device features a powerful 8-bit PIC core with a maximum operating speed of 20 MHz, providing a solid balance between processing power and power consumption.
  • Memory: It comes equipped with 3.5KB of flash program memory, ensuring ample space for complex firmware and applications. Additionally, it includes 128 bytes of EEPROM data memory for non-volatile storage requirements.
  • I/O Ports: The PIC16LC717/SS offers 22 I/O pins, which can be configured for various peripheral functions, providing flexibility in interfacing with external components.
  • Analog-to-Digital Converter (ADC): An integrated 8-channel, 8-bit ADC allows for accurate analog signal measurement, making it ideal for sensor interfacing and data acquisition tasks.
  • Timers: Multiple timers are available, including a dedicated 8-bit timer and two 16-bit timers, facilitating precise timing and control operations.
  • Pulse Width Modulation (PWM): The device supports PWM outputs, which are essential for motor control, LED dimming, and other applications requiring variable power output.
  • Serial Communication: It includes serial communication interfaces such as USART for RS-232 and RS-485 communication, enhancing its connectivity options.

Package and Temperature Range:

The PIC16LC717/SS comes in a 28-pin SSOP (Shrink Small Outline Package) form factor, which is suitable for space-constrained applications. It operates over an extended temperature range, maintaining reliable performance across diverse environmental conditions.

Applications:

This microcontroller is ideal for a broad range of applications, including but not limited to, automotive systems, home appliances, industrial automation, and consumer electronics. Its robust feature set ensures that it can meet the demands of complex and sophisticated electronic designs.

With its combination of performance, memory options, and peripheral integration, the PIC16LC717/SS from Microchip Technology stands as a compelling choice for designers looking to create efficient and cost-effective solutions in their embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess