EN
  • EN
  • DE

PIC16Lc923-04/L

Part No PIC16Lc923-04/L
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 68PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 25
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
Data RAM Size 176 x 8
Supply Voltage - Operating 2.5 V to 6 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 68-PLCC (24.23x24.23)
Win Source Part Number 045860-PIC16Lc923-04/L
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16Lc923-04/L CAD Model

Description

The PIC16LC923-04/L is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust design and versatile features. Designed to cater to a wide range of applications, this MCU is an ideal choice for designers looking for a low-power yet powerful solution for their embedded systems.

Key Features:

  • Core: The PIC16LC923-04/L is built around Microchip's famous PIC microcontroller architecture, which is known for its efficiency and ease of use. The core operates at a maximum frequency of 4 MHz, providing a balance between power consumption and processing capability.
  • Memory: It comes equipped with ample program memory and RAM, ensuring sufficient space for complex applications and data handling. The exact memory specifications should be checked in the datasheet for detailed capacity.
  • I/O Ports: The device features multiple general-purpose input/output (GPIO) ports that allow it to interface with a variety of peripherals and sensors, making it highly adaptable to specific project requirements.
  • Analog-to-Digital Converter (ADC): An integrated ADC allows the microcontroller to convert analog signals into digital data, which is essential for applications involving sensor data processing.
  • Timers and Counters: Built-in timers and counters enable precise timing operations, which are critical for tasks such as pulse width modulation (PWM) and event counting.
  • Power Management: The PIC16LC923-04/L features power-saving modes that significantly reduce power consumption during idle periods, making it suitable for battery-powered or energy-efficient applications.
  • Package: The MCU is available in a PDIP (Plastic Dual In-line Package), which is convenient for prototyping and can be easily handled for small-scale production.

Applications:

The versatility of the PIC16LC923-04/L makes it an excellent choice for a variety of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Home appliances
  • Medical devices
  • Consumer electronics

In summary, the PIC16LC923-04/L from Microchip Technology is a reliable and flexible microcontroller that offers a balanced performance for a multitude of embedded system applications. Its integration of essential peripherals, power efficiency, and ease of use make it a valuable component for any electronics project.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9484 $65.6904
13+ $8.9834 $116.7842
20+ $8.7026 $174.0520
28+ $8.4220 $235.8160
36+ $8.1411 $293.0796
48+ $7.2989 $350.3472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 309 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess