EN
  • EN
  • DE

PIC16LF1503T-I/MV

Part No PIC16LF1503T-I/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 16UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 16-UQFN (3x3)
Manufacturer Microchip Technology
Series PIC® 16F
Package Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 11
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-UFQFN Exposed Pad
Case / Package 16-UQFN (3x3)
Family Name PIC16LF1503
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16LF1503T-I/MVTR, PIC16LF1503T-I/MV-ND, PIC16LF1503T-I/MVDKR, PIC16LF1503T-I/MVCT
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889550-PIC16LF1503T-I/MV
Ultra Librarian 3D Model Ultra Librarian PIC16LF1503T-I/MV CAD Model

Description

Microchip Technology's PIC16LF1503T-I/MV

The PIC16LF1503T-I/MV from Microchip Technology is a powerful and versatile 8-bit microcontroller designed to cater to a wide range of applications. This compact yet robust component is part of Microchip's extensive PIC16 family, known for its ease of use and high performance in low-power environments.

Key Features:

  • Integrated Analog Features: This microcontroller includes an array of analog features such as a 10-bit Analog-to-Digital Converter (ADC) with up to 9 channels, allowing for accurate analog signal measurement. It also boasts a Voltage Reference (CVREF) module for better precision in analog sensing.
  • Enhanced Peripheral Interface: The PIC16LF1503T-I/MV supports various communication protocols including I2C, SPI, and UART, providing flexible options for serial communication.
  • Flexible Oscillator Structure: Its flexible oscillator structure includes an internal 16MHz oscillator, which can be tuned up to ±1%, and a four-times PLL option, providing a wide range of frequency selections suitable for different application requirements.
  • Low-Power Consumption: With Microchip's XLP (Extreme Low-Power) technology, this microcontroller is optimized for low-power operations, making it ideal for battery-powered applications and power-sensitive designs.

Applications:

The PIC16LF1503T-I/MV is suitable for a diverse set of applications, including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Control
  • Medical Devices
  • Internet of Things (IoT) Devices

Quality and Reliability:

Microchip Technology ensures that each PIC16LF1503T-I/MV microcontroller meets rigorous quality standards. The device operates within the industrial temperature range of -40°C to +125°C, ensuring reliable performance across various environments.

Package and Availability:

The microcontroller is available in a 16-pin UQFN package, which is suitable for space-constrained applications. Its small footprint does not compromise its functionality or performance, making it a top choice for designers looking for a microcontroller with a minimal physical presence.

For more information, datasheets, and support, visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3200 $52.8000
95+ $1.0831 $102.8945
145+ $1.0493 $152.1485
200+ $1.0154 $203.0800
255+ $0.9816 $250.3080
345+ $0.8800 $303.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess