EN
  • EN
  • DE

PIC16LF1509-I/P

Part No PIC16LF1509-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 20DIP / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 20-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 17
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 12x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number PIC16LF1509
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16LF1509IP
Standard Package 22
Win Source Part Number 1322364-PIC16LF1509-I/P
Ultra Librarian 3D Model Ultra Librarian PIC16LF1509-I/P CAD Model

Description

Microchip Technology's PIC16LF1509-I/P Microcontroller

The PIC16LF1509-I/P is a high-performance, 8-bit microcontroller crafted by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This microcontroller is part of the expansive PIC16F family known for its versatility and reliability in a wide range of applications.

Featuring a precision 16 MHz internal oscillator, the PIC16LF1509-I/P delivers the processing power necessary for complex tasks while its low-power features make it ideal for battery-powered and energy-saving applications. The device operates on a voltage range of 1.8V to 3.6V, making it particularly suitable for low-voltage operations.

Equipped with 14 KB of flash memory and 512 bytes of RAM, this microcontroller provides ample space for application code and data storage. The flash memory is self-programmable under software control, which simplifies firmware updates and enhances product flexibility. Additionally, the device includes an EEPROM with 256 bytes of data memory, useful for storing non-volatile data.

The PIC16LF1509-I/P boasts an array of integrated peripherals, including:

  • Analog-to-Digital Converter (ADC) with up to 17 channels, offering a 10-bit resolution that ensures precise analog signal measurements.
  • Two PWM modules that enable the creation of complex waveforms for motor control and LED dimming applications.
  • Two Capture/Compare/PWM (CCP) modules, which are essential for timing and control operations.
  • Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) module, facilitating serial communication with support for RS-232, RS-485, and LIN protocols.
  • Complementary Waveform Generator (CWG) module, which simplifies the generation of complementary waveforms for motor control and power conversion.

The microcontroller also features an array of safety and monitoring functions, including Power-On Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), Brown-out Reset (BOR), and a Watchdog Timer (WDT) to ensure reliable operation under varying conditions.

The PIC16LF1509-I/P comes in a 20-pin PDIP (Plastic Dual In-line Package), which is widely used and suitable for prototyping and production. It supports in-circuit serial programming (ICSP) for easy programming and development. This microcontroller is ideal for applications in automotive, consumer electronics, industrial automation, and many other fields where efficient and reliable control is paramount.

For developers and engineers, Microchip provides extensive support through its MPLAB Integrated Development Environment (IDE) and MPLAB Code Configurator (MCC) for streamlined development and quicker time-to-market.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess