EN
  • EN
  • DE

PIC16LF1513-E/SS

Part No PIC16LF1513-E/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28SSOP / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 17x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC16LF1513
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 47
Win Source Part Number 1316791-PIC16LF1513-E/SS
Ultra Librarian 3D Model Ultra Librarian PIC16LF1513-E/SS CAD Model

Description

The PIC16LF1513-E/SS is a cutting-edge microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This particular MCU is part of the PIC16 family, known for their exceptional reliability, versatility, and ease of use. The PIC16LF1513-E/SS is designed to cater to a wide range of applications, from industrial control systems to consumer electronics, automotive applications, and beyond.

Key Features:

  • Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels
  • Flash Program Memory: 7 KB
  • RAM: 256 Bytes
  • Data EEPROM: 256 Bytes
  • 32 MHz Internal Oscillator: With software selectable clock options
  • I/O Pins: 17 with individual direction control
  • Timers: Two 8-bit timers and one 16-bit timer
  • 10-bit Analog-to-Digital Converter (ADC): With up to 12 channels
  • Comparators: Two with Voltage Reference Module
  • Serial Communication: Includes I²C, SPI, and EUSART with auto-baud detection
  • Power-Saving Features: Including Idle and Sleep modes

Advanced Peripherals:

The PIC16LF1513-E/SS boasts an array of advanced peripherals that enhance its functionality. These include Capture/Compare/PWM (CCP) modules for complex waveform generation and the Master Synchronous Serial Port (MSSP) module for serial interface communication. Additionally, the device features an Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) which facilitates serial communication over various protocols.

Power Efficiency:

This MCU operates at a voltage range of 1.8V to 3.6V, making it an excellent choice for battery-powered and portable applications where power efficiency is paramount. The low-power features of the PIC16LF1513-E/SS ensure minimal power consumption during operation and standby, thereby extending battery life and reducing energy costs.

Package and Temperature Range:

The PIC16LF1513-E/SS is available in a 20-pin SSOP (Shrink Small Outline Package) that is both space-efficient and suitable for automated assembly processes. This MCU operates over an industrial temperature range, ensuring reliable performance under varying environmental conditions.

Whether for professional or hobbyist projects, the PIC16LF1513-E/SS from Microchip Technology represents a versatile and efficient solution for a multitude of microcontroller applications.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess