EN
  • EN
  • DE

PIC16LF1526T-I/PT

Part No PIC16LF1526T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001155-PIC16LF1526T-I/PT
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® XLP™ 16F
Package Tape & Reel (TR)
Package / Case 64-TQFP
Mounting Type Surface Mount
Operating Temperature -40°C ~ 85°C (TA)
Supplier Device Package 64-TQFP (10x10)
Base Product Number PIC16LF1526
Speed 20MHz
Ultra Librarian 3D Model Ultra Librarian PIC16LF1526T-I/PT CAD Model

Description

Microchip Technology's PIC16LF1526T-I/PT Microcontroller

The PIC16LF1526T-I/PT is a high-performance, low-power microcontroller unit (MCU) from the reputable Microchip Technology. This device is part of the PIC16F family, which is renowned for its ease of use and flexibility, making it a popular choice for a wide range of applications, including industrial control systems, automotive, consumer electronics, and medical devices.

At the heart of the PIC16LF1526T-I/PT is a powerful 8-bit processor with an enhanced Mid-Range core. It features 64 KB of flash memory, which is ample space for storing complex programs and 3,968 bytes of RAM for efficient data processing. Additionally, the microcontroller offers 1 KB of EEPROM, providing reliable non-volatile storage for critical data that must be retained across power cycles.

The PIC16LF1526T-I/PT operates at a voltage range of 1.8V to 3.6V, ensuring low-power consumption, which is crucial for battery-operated and power-sensitive applications. The MCU is rated for an industrial temperature range of -40°C to +85°C, making it robust and reliable for use in harsh environments.

This microcontroller is equipped with a rich set of peripherals, including:

  • 25 channels of 10-bit Analog-to-Digital Converter (ADC) for precise analog signal measurement,
  • Two comparators,
  • Two Capture/Compare/PWM (CCP) modules,
  • Two Enhanced Capture/Compare/PWM (ECCP) modules with auto-shutdown and PWM steering capabilities,
  • Two Master Synchronous Serial Port (MSSP) modules supporting SPI and I2C communication,
  • Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) module for serial communication,
  • And a Charge Time Measurement Unit (CTMU) for touch sensing or precise time measurement.

For ease of programming and debugging, the PIC16LF1526T-I/PT supports In-Circuit Serial Programming™ (ICSP™) and In-Circuit Debug (ICD) via two pins. The MCU comes in a 64-TQFP package, which is suitable for space-constrained applications.

With its robust feature set, the PIC16LF1526T-I/PT from Microchip Technology is an excellent choice for designers looking for a versatile and energy-efficient microcontroller to power their next project.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess