EN
  • EN
  • DE

SN080104RSER

Part No SN080104RSER
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description USB SWITCH ICS ORDER  /  USB Switch IC 2 Channel 10-UQFN (2.0x1.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Mfr Texas Instruments
Package Tape & Reel (TR)
Applications USB
Switch Circuit SPDT
Number of Channels 2
On-State Resistance (Max) 6Ohm
Voltage - Supply, Single (V+) 2.3V ~ 3.6V
-3db Bandwidth 1.1GHz
Features Bi-Directional, USB 2.0
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 10-UFQFN
Supplier Device Package 10-UQFN (2.0x1.5)
Base Product Number SN080104
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 1008909-SN080104RSER
Ultra Librarian 3D Model Ultra Librarian SN080104RSER CAD Model

Description

The SN080104RSER is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in various electronic applications. This device is part of TI's broad portfolio of interface ICs, designed to facilitate robust communication and connectivity in complex electronic systems.

Key Features

  • Interface Type: The SN080104RSER offers a sophisticated interface solution that is compatible with a range of communication protocols, ensuring seamless integration with both modern and legacy systems.
  • High-Speed Operation: Engineered for speed, this IC supports high data transfer rates, making it an ideal choice for applications requiring fast and efficient communication.
  • Low Power Consumption: Texas Instruments' commitment to energy efficiency is evident in the SN080104RSER's design, which operates with minimal power consumption, thereby extending the battery life of portable devices.
  • Durability: The robust construction of the SN080104RSER ensures that it can withstand harsh industrial environments, including exposure to high temperatures and mechanical stress.
  • Compact Form Factor: The small footprint of this IC makes it an excellent choice for space-constrained applications, allowing designers to minimize the size of their electronic assemblies.

Applications

The versatility of the SN080104RSER from Texas Instruments makes it suitable for a wide array of applications. It is commonly used in communication systems, data acquisition systems, industrial control systems, and consumer electronics that require reliable data exchange. Its high-speed capabilities and low power requirements make it particularly well-suited for portable and battery-powered devices.

Quality and Support

As with all Texas Instruments products, the SN080104RSER is manufactured to the highest quality standards and is supported by TI's comprehensive technical support and documentation. Engineers and product developers can rely on TI's extensive resources to assist with the integration of this IC into their designs, ensuring a smooth development process and a successful end product.

You May Also Be Interested in

dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
Microchip Technology
64G INDUSTRIAL ETHERNET SWITCH
Lowest to $134.3284
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us
Maxim Integrated
IC VIDEO MULTIPLEXER 8X1 16DIP
Lowest to $10.8635
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
Maxim Integrated
AUDIO CLICKLESS SWITCH
Lowest to $4.3793
Broadcom Limited
IC PCI EXPRESS SWITCH 196BGA
Lowest to $55.2986
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess