EN
  • EN
  • DE

PIC16LF1824-I/ML

Part No PIC16LF1824-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 14/20-Pin Flash Microcontrollers with nanoWatt XLP Technology
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP mTouch 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 11
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 256 x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-VQFN Exposed Pad
Manufacturer Package 16-QFN (4x4)
Win Source Part Number 1238085-PIC16LF1824-I/ML
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16LF1824
Introduction Date June 10, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC16LF1824-I/ML CAD Model

Description

The PIC16LF1824-I/ML is a powerful, yet compact, 8-bit microcontroller from Microchip Technology, designed to support a wide range of applications, from simple to complex. It is part of the PIC16F family, known for its efficiency and flexibility, making it an ideal choice for low power and high-performance requirements in various electronic systems.

Key Features:

  • Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels.
  • Flash Program Memory: 7 KB (4K x 14).
  • RAM: 256 Bytes.
  • Data EEPROM: 256 Bytes.
  • Speed: Up to 32 MHz internal oscillator.
  • Low-Power Features: nanoWatt XLP for low power consumption.
  • I/O Pins: 11 General Purpose I/O pins.
  • Communication Peripherals: Integrated USART, SPI, and I²C.
  • Analog Features: 10-bit Analog-to-Digital Converter (ADC) with up to 12 channels, and two comparators.
  • Timers: Three individual timers/counters.

Applications:

The PIC16LF1824-I/ML is versatile for use in a variety of applications such as consumer electronics, automotive systems, industrial controls, and Internet of Things (IoT) devices. Its low power consumption makes it particularly suitable for battery-operated applications.

Packaging and Quality:

This microcontroller comes in a 16-pin QFN (Quad Flat No-leads) package, ensuring a small footprint while providing sufficient I/O for most applications. Microchip Technology is committed to high-quality standards, and the PIC16LF1824-I/ML microcontroller is no exception, offering reliable performance for your critical electronic designs.

Development Support:

Microchip offers comprehensive development tools for the PIC16LF1824-I/ML, including software libraries, development boards, and the MPLAB X Integrated Development Environment (IDE) for streamlined development and debugging.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4989 $59.4813
41+ $2.8709 $117.7069
63+ $2.7812 $175.2156
86+ $2.6915 $231.4690
111+ $2.6018 $288.7998
149+ $2.3326 $347.5574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 908 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess