EN
  • EN
  • DE

PIC16C55A-04/P

Part No PIC16C55A-04/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 768B OTP 28DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 20
Program Memory Size 768B (512 x 12)
Program Memory Type OTP
Data RAM Size 25 x 8
Supply Voltage - Operating 3 V to 5.5 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 28-PDIP
Win Source Part Number 037259-PIC16C55A-04/P
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C55A-04/P CAD Model

Description

Microchip Technology's PIC16C55A-04/P Microcontroller

The PIC16C55A-04/P is a powerful 8-bit microcontroller from Microchip Technology, designed to deliver performance, versatility, and reliability for a broad range of embedded applications. This particular model comes in a PDIP (Plastic Dual In-line Package) form factor, which is suitable for through-hole mounting on printed circuit boards.

Key Features:

  • CPU: The heart of the PIC16C55A-04/P is a high-performance RISC CPU, which allows for fast and efficient processing with a minimal instruction set.
  • Clock Speed: It operates at a speed of 4 MHz, providing a good balance between power consumption and processing capability.
  • Program Memory: The device is equipped with 512 words of ROM, ensuring ample space for your application's firmware.
  • RAM: It also includes 24 bytes of data RAM, which is used for temporary data storage during operation.
  • I/O Ports: The microcontroller features 20 I/O pins, which are highly versatile and can be configured for various input and output functions, making it ideal for interfacing with sensors, actuators, and other peripherals.
  • Timer: An 8-bit timer is integrated into the chip, providing a valuable resource for time-related operations such as pulse generation and measurement.

Applications:

The PIC16C55A-04/P is suited for a wide array of applications, including but not limited to:

  • Automotive systems
  • Consumer electronics
  • Industrial control systems
  • Home automation
  • Medical devices

Reliability and Support:

Microchip Technology is known for its commitment to quality and long-term reliability. The PIC16C55A-04/P is backed by Microchip's robust technical support and comprehensive documentation, ensuring that developers have all the resources they need to successfully integrate this microcontroller into their designs.

Conclusion:

With its solid performance, wide operating voltage range, and low-power consumption, the PIC16C55A-04/P from Microchip Technology stands as a cost-effective and flexible solution for designers looking to leverage the advantages of Microchip's PIC microcontrollers in their embedded projects.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess