EN
  • EN
  • DE

MEGA16M1-15AD

Part No MEGA16M1-15AD
Manufacturer Atmel
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case QFP32
Manufacturer Atmel
Manufacturer Homepage www.atmel.com
Win Source Part Number 732577-MEGA16M1-15AD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MEGA16M1-15AD CAD Model

Description

The MEGA16M1-15AD is a high-performance, low-power 8-bit AVR RISC-based microcontroller from Atmel (now Microchip Technology). It combines 16KB ISP flash memory, 1KB SRAM, 512B EEPROM, a 6-channel 10-bit A/D converter, and a variety of peripheral features. This microcontroller is designed for applications that require a balance of processing power, memory, and low energy consumption.

Applications:

  • Automotive applications: Specifically in body control modules (BCM), door control, and seat control units.
  • Industrial control systems: Used in motor control, sensor interfacing, and data acquisition systems.
  • Consumer electronics: Found in home appliances, remote controls, and gaming peripherals.
  • Medical devices: Employed in portable medical instruments and monitoring systems.
  • IoT (Internet of Things) devices: Suitable for smart sensors, wearables, and connected home applications.

Features:

  • High-performance AVR RISC architecture: Offers efficient code execution and processing capabilities.
  • 16KB of in-system programmable flash memory: Allows for easy program updates and customization.
  • 1KB of SRAM: Provides ample space for data storage and manipulation during program execution.
  • 512B of EEPROM: Enables non-volatile storage of configuration data and parameters.
  • 6-channel, 10-bit ADC: Facilitates analog signal acquisition and conversion for sensor interfacing.
  • Multiple timers/counters: Supports precise timing and event counting for various control applications.
  • PWM channels: Allows for generating pulse-width modulated signals for motor control and dimming applications.
  • USART, SPI, and I2C interfaces: Enables communication with other devices and peripherals.
  • Watchdog timer: Enhances system reliability by detecting and recovering from software errors.
  • Low-power operation: Minimizes energy consumption for battery-powered applications.

Benefits:

  • Versatile functionality: Suitable for a wide range of applications due to its rich set of features.
  • Easy to program: Supported by Atmel Studio and other development tools, simplifying software development.
  • Cost-effective: Provides a good balance of performance and price for budget-conscious projects.
  • Reliable operation: Incorporates a watchdog timer and other features to ensure stable performance.
  • Low power consumption: Ideal for battery-powered applications where energy efficiency is crucial.

Additional Details:

The MEGA16M1-15AD operates at a maximum frequency of 15 MHz and supports a wide range of operating voltages. It is available in various package options to suit different application requirements. The device includes multiple power-saving modes, such as idle mode, ADC noise reduction mode, and power-down mode, to further optimize energy consumption. It is commonly used with sensors to get information about the state of a physical system. In automotive applications, it might get sensor information about a door being open or closed.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.7056 $60.7056
3+ $49.8105 $149.4315
4+ $48.2536 $193.0144
5+ $46.6967 $233.4835
7+ $45.1409 $315.9863
9+ $40.4712 $364.2408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess